onsemi Bipolar RF Transistors MMBT5179

Description
RF Transistor NPN 12V 50mA 2GHz 225mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
RF Transistor NPN 12V 50mA 2GHz 225mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - MMBT5179DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBT5179DKR-ND
Bipolar RF Transistors MMBT5179DKR-ND
RF Transistor NPN 12V 50mA 2GHz 225mW Surface Mount SOT-23-3

RF Transistor NPN 12V 50mA 2GHz 225mW Surface Mount SOT-23-3

Buy Now Datasheet
Bipolar RF Transistors - MMBT5179CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBT5179CT-ND
Bipolar RF Transistors MMBT5179CT-ND
RF Transistor NPN 12V 50mA 2GHz 225mW Surface Mount SOT-23-3

RF Transistor NPN 12V 50mA 2GHz 225mW Surface Mount SOT-23-3

Buy Now Datasheet
Bipolar RF Transistors - MMBT5179TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBT5179TR-ND
Bipolar RF Transistors MMBT5179TR-ND
RF Transistor NPN 12V 50mA 2GHz 225mW Surface Mount SOT-23-3

RF Transistor NPN 12V 50mA 2GHz 225mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - MMBT5179 - 023773-MMBT5179 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MMBT5179
023773-MMBT5179
TRANSISTORS - RF Transistors (BJT) - MMBT5179 023773-MMBT5179
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023773-MMBT5179 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 15dB Frequency - Transition: 2GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 5dB @ 200MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 25 @ 3mA, 1V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, RF Communications, Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023773-MMBT5179
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 15dB
Frequency - Transition: 2GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 5dB @ 200MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 25 @ 3mA, 1V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, RF Communications, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar Transistors - 1841174P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841174P
Bipolar Transistors 1841174P
SOT-23 PN5179 MARKED 3C

SOT-23 PN5179 MARKED 3C

Supplier's Site
Bipolar Transistors - 1841006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841006
Bipolar Transistors 1841006
SOT-23 PN5179 MARKED 3C

SOT-23 PN5179 MARKED 3C

Supplier's Site
Bipolar Transistors - 1841174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841174
Bipolar Transistors 1841174
SOT-23 PN5179 MARKED 3C

SOT-23 PN5179 MARKED 3C

Supplier's Site
Singapore, Singapore
Bipolar Transistor
2087-MMBT5179
Bipolar Transistor 2087-MMBT5179
RF Bipolar Transistors NPN RF Transistor Product overview: MMBT5179 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MMBT5179 can be used for catalog matching and distributor lookup.

RF Bipolar Transistors NPN RF Transistor Product overview: MMBT5179 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MMBT5179 can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar Transistor, Npn, 12V; Transistor Polarity Onsemi - 58K9435 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 12V; Transistor Polarity Onsemi
58K9435
Bipolar Transistor, Npn, 12V; Transistor Polarity Onsemi 58K9435
BIPOLAR TRANSISTOR, NPN, 12V; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Transition Frequency:2GHz; Power Dissipation:225mW; Continuous Collector Current:50mA; No. of Pins:3Pins; DC Current Gain hFE Min:25hFE RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 12V; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Transition Frequency:2GHz; Power Dissipation:225mW; Continuous Collector Current:50mA; No. of Pins:3Pins; DC Current Gain hFE Min:25hFE RoHS Compliant: Yes

Supplier's Site
Bipolar Rf Transistor, Npn, 12 V, 2 Ghz, 225 Mw, 50 Ma, 25 Rohs Compliant Onsemi - 31Y2780 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Rf Transistor, Npn, 12 V, 2 Ghz, 225 Mw, 50 Ma, 25 Rohs Compliant Onsemi
31Y2780
Bipolar Rf Transistor, Npn, 12 V, 2 Ghz, 225 Mw, 50 Ma, 25 Rohs Compliant Onsemi 31Y2780
Bipolar - RF Transistor, NPN, 12 V, 2 GHz, 225 mW, 50 mA, 25 RoHS Compliant: Yes

Bipolar - RF Transistor, NPN, 12 V, 2 GHz, 225 mW, 50 mA, 25 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Npn, 12V, 0.05A, Sot-323-3; Transistor Polarity Onsemi - 29X6759 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 12V, 0.05A, Sot-323-3; Transistor Polarity Onsemi
29X6759
Transistor, Npn, 12V, 0.05A, Sot-323-3; Transistor Polarity Onsemi 29X6759
TRANSISTOR, NPN, 12V, 0.05A, SOT-323-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Transition Frequency:2GHz; Power Dissipation:225mW; Continuous Collector Current:50mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 12V, 0.05A, SOT-323-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Transition Frequency:2GHz; Power Dissipation:225mW; Continuous Collector Current:50mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar RF Transistors - MMBT5179 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
MMBT5179
Bipolar RF Transistors MMBT5179
RF TRANS NPN 12V 2GHZ SOT23-3

RF TRANS NPN 12V 2GHZ SOT23-3

Supplier's Site Datasheet
Trans GP BJT NPN 12V 0.05A 3-Pin SOT-23 T/R - 598-MMBT5179 - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 12V 0.05A 3-Pin SOT-23 T/R
598-MMBT5179
Trans GP BJT NPN 12V 0.05A 3-Pin SOT-23 T/R 598-MMBT5179
Trans GP BJT NPN 12V 0.05A 3-Pin SOT-23 T/R

Trans GP BJT NPN 12V 0.05A 3-Pin SOT-23 T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT5179 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT5179
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT5179
RF TRANS NPN 12V 2GHZ SOT23-3

RF TRANS NPN 12V 2GHZ SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBT5179DKR-ND 023773-MMBT5179 1841174P 1841006 2087-MMBT5179 58K9435 31Y2780 29X6759 MMBT5179 598-MMBT5179 MMBT5179
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - MMBT5179 Bipolar Transistors Bipolar Transistors Bipolar Transistor Bipolar Transistor, Npn, 12V; Transistor Polarity Onsemi Bipolar Rf Transistor, Npn, 12 V, 2 Ghz, 225 Mw, 50 Ma, 25 Rohs Compliant Onsemi Transistor, Npn, 12V, 0.05A, Sot-323-3; Transistor Polarity Onsemi Bipolar RF Transistors Trans GP BJT NPN 12V 0.05A 3-Pin SOT-23 T/R Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN NPN NPN NPN NPN; NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; Sot-23 Reel TO-3 TO-3 TO-3; SOT3; SOT323 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel - TR Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Power Gain 25 dB 15 dB 15 dB
Unlock Full Specs
to access all available technical data