onsemi Single Bipolar Transistors MMBT5089

Description
Bipolar (BJT) Transistor NPN 25V 100mA 50MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 100mA 50MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT5089TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT5089TR-ND
Single Bipolar Transistors MMBT5089TR-ND
Bipolar (BJT) Transistor NPN 25V 100mA 50MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 25V 100mA 50MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
25V 100mA 50MHz SOT-23 Bipolar Transistor
276-MMBT5089
25V 100mA 50MHz SOT-23 Bipolar Transistor 276-MMBT5089
NPN BJT Transistor, 25V, 100mA, 50MHz, SOT-23, 350mW Product overview: MMBT5089 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100mA, 50MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 100mA, 50MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5089 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 25V, 100mA, 50MHz, SOT-23, 350mW Product overview: MMBT5089 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100mA, 50MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 100mA, 50MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5089 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT5089 - 023771-MMBT5089 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT5089
023771-MMBT5089
TRANSISTORS - Transistors (BJT) - Single - MMBT5089 023771-MMBT5089
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023771-MMBT5089 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 500mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 400 @ 100μA, 5V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023771-MMBT5089
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 400 @ 100μA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT5089 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT5089
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT5089
TRANS NPN 25V 0.1A SOT23-3

TRANS NPN 25V 0.1A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MMBT5089TR-ND 276-MMBT5089 023771-MMBT5089 MMBT5089
Product Name Single Bipolar Transistors 25V 100mA 50MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT5089 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23
IC(max) 100 milliamps 100 milliamps
VCEO 25 volts 25 volts
VCBO 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220660 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details
 - BC847B/SNR - Rochester Electronics
Specs
Polarity NPN
Package Type SOT23; SOT-23-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
Single Bipolar Transistors - 448-BCX5216H6433XTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-243AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers