Manufacturer: ON Semiconductor
Win Source Part Number: 044909-MMBT5088LT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 100μA, 5V
Maximum Power Dissipation: 300mW
NPN BJT 30V 50mA 300hFE SOT-23 Transistor Product overview: MMBT5088LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 50mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5088LT1 can be used for catalog matching and distributor lookup.
NPN Bipolar Transistor
TRANS NPN 30V 50MA SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 044909-MMBT5088LT1 | 276-MMBT5088LT1 | MMBT5088LT1 | MMBT5088LT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT5088LT1 | 30V 50mA SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN | NPN | NPN | |
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 (TO-236) 3 LEAD | ||
| IC(max) | 50 milliamps | |||
| VCEO | 30 volts | |||
| VCBO | 35 volts |