onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT5087LT1G MMBT5087LT1G

Description
PNP Bipolar Transistor
Request a Quote Datasheet
Description
PNP Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBT5087LT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT5087LT1G - 023769-MMBT5087LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT5087LT1G
023769-MMBT5087LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT5087LT1G 023769-MMBT5087LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023769-MMBT5087LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 40MHz Transistor Polarity: PNP Family Name: MMBT5087L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 250 @ 100μA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): NSVMMBT5087LT3G ; NSVMMBT5087LT1G ; CMPT5087 BK; CMPT5087 TR; Introduction Date: May 31, 1996 ECCN: EAR99 Country of Origin: China, Japan, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 023769-MMBT5087LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Family Name: MMBT5087L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 100μA, 5V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): NSVMMBT5087LT3G ; NSVMMBT5087LT1G ; CMPT5087 BK; CMPT5087 TR;
Introduction Date: May 31, 1996
ECCN: EAR99
Country of Origin: China, Japan, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
50V 50mA 40MHz SOT-23 Bipolar Transistor
276-MMBT5087LT1G
50V 50mA 40MHz SOT-23 Bipolar Transistor 276-MMBT5087LT1G
PNP BJT Transistor, 50V, 50mA, 40MHz, SOT-23 Product overview: MMBT5087LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50mA, 40MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 50mA, 40MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5087LT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 50V, 50mA, 40MHz, SOT-23 Product overview: MMBT5087LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50mA, 40MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 50mA, 40MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5087LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 1841003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841003
Bipolar Transistors 1841003
SS SOT23 LN XSTR PNP 50V

SS SOT23 LN XSTR PNP 50V

Supplier's Site
Bipolar Transistors - 1841552P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841552P
Bipolar Transistors 1841552P
SS SOT23 LN XSTR PNP 50V

SS SOT23 LN XSTR PNP 50V

Supplier's Site
Bipolar Transistors - 1841552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841552
Bipolar Transistors 1841552
SS SOT23 LN XSTR PNP 50V

SS SOT23 LN XSTR PNP 50V

Supplier's Site
Single Bipolar Transistors - MMBT5087LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT5087LT1GOSTR-ND
Single Bipolar Transistors MMBT5087LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 50V 50mA 40MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 50V 50mA 40MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT5087LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT5087LT1GOSDKR-ND
Single Bipolar Transistors MMBT5087LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 50V 50mA 40MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 50V 50mA 40MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT5087LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT5087LT1GOSCT-ND
Single Bipolar Transistors MMBT5087LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 50V 50mA 40MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 50V 50mA 40MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT5087LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT5087LT1G
Single Bipolar Transistors MMBT5087LT1G
TRANS PNP 50V 0.05A SOT23-3

TRANS PNP 50V 0.05A SOT23-3

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -50V, Sot-223; Transistor Polarity Onsemi - 98H0753 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -50V, Sot-223; Transistor Polarity Onsemi
98H0753
Bipolar Transistor, Pnp, -50V, Sot-223; Transistor Polarity Onsemi 98H0753
BIPOLAR TRANSISTOR, PNP, -50V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:50mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -50V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:50mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi - 67R1342 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi
67R1342
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi 67R1342
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:50mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:40MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:50mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:40MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -50 V, 40 Mhz, 225 Mw, -50 Ma, 40 Rohs Compliant Onsemi - 58M9153 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -50 V, 40 Mhz, 225 Mw, -50 Ma, 40 Rohs Compliant Onsemi
58M9153
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -50 V, 40 Mhz, 225 Mw, -50 Ma, 40 Rohs Compliant Onsemi 58M9153
Bipolar (BJT) Single Transistor, General Purpose, PNP, -50 V, 40 MHz, 225 mW, -50 mA, 40 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -50 V, 40 MHz, 225 mW, -50 mA, 40 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT5087LT1G
Bipolar Transistors - BJT MMBT5087LT1G
Bipolar Transistors - BJT 50mA 50V PNP

Bipolar Transistors - BJT 50mA 50V PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT5087LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT5087LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT5087LT1G
TRANS PNP 50V 0.05A SOT23-3

TRANS PNP 50V 0.05A SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBT5087LT1G 023769-MMBT5087LT1G 276-MMBT5087LT1G 1841003 1841552P MMBT5087LT1GOSTR-ND MMBT5087LT1G 98H0753 67R1342 58M9153 MMBT5087LT1G MMBT5087LT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT5087LT1G 50V 50mA 40MHz SOT-23 Bipolar Transistor Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistor, Pnp, -50V, Sot-223; Transistor Polarity Onsemi Bipolar Transistor, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -50 V, 40 Mhz, 225 Mw, -50 Ma, 40 Rohs Compliant Onsemi Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP PNP PNP PNP PNP; PNP PNP PNP
Package Type SOT23; SOT-23 (TO-236) 3 LEAD SOT3; SOT23; SOT-23-3 (TO-236) SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT223 TO-3 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps 50 milliamps 50 milliamps 50 milliamps 50 milliamps 50 milliamps
VCEO 50 volts -50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data