PNP BJT Transistor, 50V, 100mA, 40MHz, SOT-23, 3000-REEL Product overview: MMBT5087 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 40MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 40MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5087 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 095946-MMBT5087
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 250 @ 100μA, 5V
Maximum Power Dissipation: 350mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs
Bipolar (BJT) Transistor PNP 50V 100mA 40MHz 350mW Surface Mount SOT-23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 276-MMBT5087 | 095946-MMBT5087 | MMBT5087TR-ND |
| Product Name | 50V 100mA 40MHz SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMBT5087 | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP |
| IC(max) | 100 milliamps | ||
| VCEO | 50 volts | ||
| VCBO | -50 volts |