onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT4403WT1G MMBT4403WT1G

Description
PNP Bipolar Transistor
Request a Quote Datasheet
Description
PNP Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBT4403WT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT4403WT1G - 1078272-MMBT4403WT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT4403WT1G
1078272-MMBT4403WT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT4403WT1G 1078272-MMBT4403WT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078272-MMBT4403WT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1078272-MMBT4403WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - MMBT4403WT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4403WT1GOSDKR-ND
Single Bipolar Transistors MMBT4403WT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MMBT4403WT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4403WT1GOSCT-ND
Single Bipolar Transistors MMBT4403WT1GOSCT-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MMBT4403WT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4403WT1GOSTR-ND
Single Bipolar Transistors MMBT4403WT1GOSTR-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MMBT4403WT1G
Bipolar Transistor 276-MMBT4403WT1G
PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MMBT4403WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4403WT1G can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MMBT4403WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4403WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT4403WT1G
Bipolar Transistors - BJT MMBT4403WT1G
Bipolar Transistors - BJT 600mA 40V PNP

Bipolar Transistors - BJT 600mA 40V PNP

Buy Now Datasheet
Single Bipolar Transistors - MMBT4403WT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT4403WT1G
Single Bipolar Transistors MMBT4403WT1G
TRANS PNP 40V 0.6A SC70-3

TRANS PNP 40V 0.6A SC70-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT4403WT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT4403WT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT4403WT1G
TRANS PNP 40V 0.6A SC70-3

TRANS PNP 40V 0.6A SC70-3

Supplier's Site
Bipolar Transistor, Pnp, -40V; Transistor Polarity Onsemi - 88H4793 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -40V; Transistor Polarity Onsemi
88H4793
Bipolar Transistor, Pnp, -40V; Transistor Polarity Onsemi 88H4793
BIPOLAR TRANSISTOR, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Pnp, 40V, -0.6A, 150Deg C, 0.15W; Transistor Polarity Onsemi - 50AC6121 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 40V, -0.6A, 150Deg C, 0.15W; Transistor Polarity Onsemi
50AC6121
Trans, Pnp, 40V, -0.6A, 150Deg C, 0.15W; Transistor Polarity Onsemi 50AC6121
TRANS, PNP, 40V, -0.6A, 150DEG C, 0.15W; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, 40V, -0.6A, 150DEG C, 0.15W; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pnp Bipolar Transistor / Reel Onsemi - 08AK6422 - Newark, An Avnet Company
Chicago, IL, United States
Pnp Bipolar Transistor / Reel Onsemi
08AK6422
Pnp Bipolar Transistor / Reel Onsemi 08AK6422
PNP Bipolar Transistor / REEL

PNP Bipolar Transistor / REEL

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MMBT4403WT1G 1078272-MMBT4403WT1G MMBT4403WT1GOSDKR-ND 276-MMBT4403WT1G MMBT4403WT1G MMBT4403WT1G MMBT4403WT1G 88H4793 50AC6121 08AK6422
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT4403WT1G Single Bipolar Transistors Bipolar Transistor Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp, -40V; Transistor Polarity Onsemi Trans, Pnp, 40V, -0.6A, 150Deg C, 0.15W; Transistor Polarity Onsemi Pnp Bipolar Transistor / Reel Onsemi
Polarity PNP PNP; PNP PNP PNP PNP; PNP PNP PNP PNP
Package Type SOT323; SC-70 (SOT-323) 3 LEAD SOT3; SC-70-3 (SOT323) SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3 TO-3 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data