onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT4403M3T5G MMBT4403M3T5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224985-MMBT4403M3T5 G Packaging: Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 200MHz Family Name: MMBT4403M3 Categories: Discrete Semiconductor Products Supplier Device Package: SOT-723 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-723 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Family Part Number: MMBT4403 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 750mV at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 2V Maximum Power: 265mW
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224985-MMBT4403M3T5 G Packaging: Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 200MHz Family Name: MMBT4403M3 Categories: Discrete Semiconductor Products Supplier Device Package: SOT-723 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-723 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Family Part Number: MMBT4403 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 750mV at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 2V Maximum Power: 265mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT4403M3T5G - 1224985-MMBT4403M3T5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT4403M3T5G
1224985-MMBT4403M3T5G
TRANSISTORS - Transistors (BJT) - Single - MMBT4403M3T5G 1224985-MMBT4403M3T5G
Manufacturer: ON Semiconductor Win Source Part Number: 1224985-MMBT4403M3T5 G Packaging: Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 200MHz Family Name: MMBT4403M3 Categories: Discrete Semiconductor Products Supplier Device Package: SOT-723 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-723 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Family Part Number: MMBT4403 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 750mV at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 2V Maximum Power: 265mW

Manufacturer: ON Semiconductor
Win Source Part Number: 1224985-MMBT4403M3T5G
Packaging: Reel
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 200MHz
Family Name: MMBT4403M3
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-723
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-723
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Introduction Date: January 01, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMBT4403
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 750mV at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 2V
Maximum Power: 265mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1224985-MMBT4403M3T5G
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT4403M3T5G
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AVC2T45DP-Q100HTR-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translators, Level Shifters - 74AVC1T45DBVR - Quarktwin Technology Ltd.
Specs
Package Type SOT-23-6
Output Type 3-State; Tri-State
Features RoHS
View Details
Logic - Translators, Level Shifters - 10116FC - Lingto Electronic Limited
Specs
Logic Family ECL
View Details