PNP Bipolar Transistor
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 265mW Surface Mount SOT-723
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 265mW Surface Mount SOT-723
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 265mW Surface Mount SOT-723
PNP Bipolar Transistor, SOT-723 3 LEAD, 8000-REEL Product overview: MMBT4403M3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4403M3T5G can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:640mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHzRoHS
TRANS, PNP, 40V, 0.6A, 150DEG C, 0.64W ROHS COMPLIANT: YES
TRANS PNP 40V 0.6A SOT723
Bipolar Transistors - BJT SOT-723 GP PNP TRANS
TRANS PNP 40V 0.6A SOT723
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBT4403M3T5G | MMBT4403M3T5GOSDKR-ND | 276-MMBT4403M3T5G | 05R9076 | 54AH9232 | MMBT4403M3T5G | MMBT4403M3T5G | MMBT4403M3T5G |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Bipolar Transistor, Pnp, -40V; Transistor Polarity Onsemi | Trans, Pnp, 40V, 0.6A, 150Deg C, 0.64W Rohs Compliant Onsemi | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT-723 3 LEAD | SOT-723 | TO-3 | TO-3 | SOT-723 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts |