onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT4403LT3G MMBT4403LT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 096699-MMBT4403LT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 096699-MMBT4403LT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT4403LT3G - 096699-MMBT4403LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT4403LT3G
096699-MMBT4403LT3G
TRANSISTORS - Transistors (BJT) - Single - MMBT4403LT3G 096699-MMBT4403LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 096699-MMBT4403LT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 096699-MMBT4403LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar Transistors - 7814244P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7814244P
Bipolar Transistors 7814244P
Transistor PNP 40V 600mA Switching SOT23

Transistor PNP 40V 600mA Switching SOT23

Supplier's Site
Bipolar Transistors - 7814244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7814244
Bipolar Transistors 7814244
Transistor PNP 40V 600mA Switching SOT23

Transistor PNP 40V 600mA Switching SOT23

Supplier's Site
Bipolar Transistors - 1630966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1630966
Bipolar Transistors 1630966
Transistor PNP 40V 600mA Switching SOT23

Transistor PNP 40V 600mA Switching SOT23

Supplier's Site
 - MMBT4403LT3G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.6A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.6A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT4403LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4403LT3GOSCT-ND
Single Bipolar Transistors MMBT4403LT3GOSCT-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT4403LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4403LT3GOSDKR-ND
Single Bipolar Transistors MMBT4403LT3GOSDKR-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT4403LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4403LT3GOSTR-ND
Single Bipolar Transistors MMBT4403LT3GOSTR-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
40V 600mA 200MHz SOT-23 Bipolar Transistor
276-MMBT4403LT3G
40V 600mA 200MHz SOT-23 Bipolar Transistor 276-MMBT4403LT3G
PNP BJT Transistor, 40V, 600mA, 200MHz, SOT-23 Product overview: MMBT4403LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4403LT3G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 40V, 600mA, 200MHz, SOT-23 Product overview: MMBT4403LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4403LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT4403LT3G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT4403LT3G
40V 300mW 100@150mA,2V 600mA PNP SOT-23-3 Bipolar Transistors - BJT ROHS

40V 300mW 100@150mA,2V 600mA PNP SOT-23-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT4403LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT4403LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT4403LT3G
TRANS PNP 40V 0.6A SOT23-3

TRANS PNP 40V 0.6A SOT23-3

Supplier's Site
Bipolar Transistor, Pnp, -40V, Full Reel; Transistor Polarity Onsemi - 42K1340 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -40V, Full Reel; Transistor Polarity Onsemi
42K1340
Bipolar Transistor, Pnp, -40V, Full Reel; Transistor Polarity Onsemi 42K1340
BIPOLAR TRANSISTOR, PNP, -40V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -40V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Pnp, -40V; Transistor Polarity Onsemi - 09R9453 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -40V; Transistor Polarity Onsemi
09R9453
Bipolar Transistor, Pnp, -40V; Transistor Polarity Onsemi 09R9453
BIPOLAR TRANSISTOR, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHzRoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Pnp, -40V; Transistor Polarity Onsemi - 81Y6808 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -40V; Transistor Polarity Onsemi
81Y6808
Transistor, Bipol, Pnp, -40V; Transistor Polarity Onsemi 81Y6808
TRANSISTOR, BIPOL, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:200MHz; Power Dissipation Pd:225mW; DC Collector Current:-600mA; DC Current Gain hFE:20hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:200MHz; Power Dissipation Pd:225mW; DC Collector Current:-600mA; DC Current Gain hFE:20hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 096699-MMBT4403LT3G 7814244P 7814244 MMBT4403LT3G MMBT4403LT3GOSCT-ND 276-MMBT4403LT3G MMBT4403LT3G MMBT4403LT3G 42K1340 09R9453 81Y6808
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT4403LT3G Bipolar Transistors Bipolar Transistors Single Bipolar Transistors 40V 600mA 200MHz SOT-23 Bipolar Transistor Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp, -40V, Full Reel; Transistor Polarity Onsemi Bipolar Transistor, Pnp, -40V; Transistor Polarity Onsemi Transistor, Bipol, Pnp, -40V; Transistor Polarity Onsemi
Polarity PNP; PNP PNP PNP PNP PNP PNP PNP PNP PNP PNP
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23-CPR-COMDTY SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3 TO-3 TO-3
Number of units in IC 1
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data