onsemi 40V 600mA 200MHz SOT-23 Bipolar Transistor MMBT4403K

Description
PNP BJT Transistor, 40V, 600mA, 200MHz, SOT-23 Product overview: MMBT4403K from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4403K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 40V, 600mA, 200MHz, SOT-23 Product overview: MMBT4403K from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4403K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 600mA 200MHz SOT-23 Bipolar Transistor
276-MMBT4403K
40V 600mA 200MHz SOT-23 Bipolar Transistor 276-MMBT4403K
PNP BJT Transistor, 40V, 600mA, 200MHz, SOT-23 Product overview: MMBT4403K from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4403K can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 40V, 600mA, 200MHz, SOT-23 Product overview: MMBT4403K from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4403K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT4403K-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4403K-ND
Single Bipolar Transistors MMBT4403K-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
 - MMBT4403K - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.6A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.6A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT4403K - 059158-MMBT4403K - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT4403K
059158-MMBT4403K
TRANSISTORS - Transistors (BJT) - Single - MMBT4403K 059158-MMBT4403K
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059158-MMBT4403K Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 350mW

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059158-MMBT4403K
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 350mW

Buy Now Datasheet
TRANS PNP 40V 0.6A SOT-23 - 598-MMBT4403K - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 40V 0.6A SOT-23
598-MMBT4403K
TRANS PNP 40V 0.6A SOT-23 598-MMBT4403K
TRANS PNP 40V 0.6A SOT-23

TRANS PNP 40V 0.6A SOT-23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT4403K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT4403K
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT4403K
TRANS PNP 40V 0.6A SOT23-3

TRANS PNP 40V 0.6A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-MMBT4403K MMBT4403K-ND MMBT4403K 059158-MMBT4403K 598-MMBT4403K MMBT4403K
Product Name 40V 600mA 200MHz SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT4403K TRANS PNP 40V 0.6A SOT-23 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP; PNP PNP; PNP
IC(max) 600 milliamps 600 milliamps
VCEO 40 volts 40 volts
VCBO 40 volts
fT 200 MHz
Unlock Full Specs
to access all available technical data