onsemi Single Bipolar Transistors MMBT4403

Description
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT4403FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4403FSTR-ND
Single Bipolar Transistors MMBT4403FSTR-ND
Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 600mA 200MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT4403 - 096018-MMBT4403 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT4403
096018-MMBT4403
TRANSISTORS - Transistors (BJT) - Single - MMBT4403 096018-MMBT4403
Manufacturer: ON Semiconductor Win Source Part Number: 096018-MMBT4403 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 096018-MMBT4403
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number MMBT4403FSTR-ND 096018-MMBT4403
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT4403
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Darlington Pairs - 1220677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type Darlington
Polarity NPN
Package Type SOT23; Sot-23f
View Details
Transistor - 4733929 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details