onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT4401WT1G MMBT4401WT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 059157-MMBT4401WT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 1V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 059157-MMBT4401WT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 1V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT4401WT1G - 059157-MMBT4401WT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT4401WT1G
059157-MMBT4401WT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT4401WT1G 059157-MMBT4401WT1G
Manufacturer: ON Semiconductor Win Source Part Number: 059157-MMBT4401WT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 1V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 059157-MMBT4401WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 1V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MMBT4401WT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistors - 1867173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867173
Bipolar Transistors 1867173
ON Semiconductor, MMBT4401WT1G

ON Semiconductor, MMBT4401WT1G

Supplier's Site
Bipolar Transistors - 1868461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868461
Bipolar Transistors 1868461
ON Semiconductor, MMBT4401WT1G

ON Semiconductor, MMBT4401WT1G

Supplier's Site
Bipolar Transistors - 1868461P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868461P
Bipolar Transistors 1868461P
ON Semiconductor, MMBT4401WT1G

ON Semiconductor, MMBT4401WT1G

Supplier's Site
Singapore, Singapore
40V 600mA 250MHz Bipolar Transistor
276-MMBT4401WT1G
40V 600mA 250MHz Bipolar Transistor 276-MMBT4401WT1G
NPN BJT Transistor, 40V, 600mA, 250MHz, SOT-323 Product overview: MMBT4401WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4401WT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 40V, 600mA, 250MHz, SOT-323 Product overview: MMBT4401WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4401WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT4401WT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4401WT1GOSTR-ND
Single Bipolar Transistors MMBT4401WT1GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MMBT4401WT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4401WT1GOSDKR-ND
Single Bipolar Transistors MMBT4401WT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MMBT4401WT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4401WT1GOSCT-ND
Single Bipolar Transistors MMBT4401WT1GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MMBT4401WT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT4401WT1G
Single Bipolar Transistors MMBT4401WT1G
TRANS NPN 40V 0.6A SC70-3

TRANS NPN 40V 0.6A SC70-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT4401WT1G
Bipolar Transistors - BJT MMBT4401WT1G
Bipolar Transistors - BJT 600mA 60V NPN

Bipolar Transistors - BJT 600mA 60V NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT4401WT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT4401WT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT4401WT1G
TRANS NPN 40V 0.6A SC70-3

TRANS NPN 40V 0.6A SC70-3

Supplier's Site
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi - 88H4791 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi
88H4791
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi 88H4791
BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi - 09R9452 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi
09R9452
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi 09R9452
BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 059157-MMBT4401WT1G MMBT4401WT1G 1867173 1868461P 276-MMBT4401WT1G MMBT4401WT1GOSTR-ND MMBT4401WT1G MMBT4401WT1G MMBT4401WT1G 88H4791 09R9452
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT4401WT1G Bipolar Transistors Bipolar Transistors 40V 600mA 250MHz Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi
Polarity NPN; NPN NPN NPN NPN NPN NPN; NPN NPN NPN
Package Type SOT3; SC-70-3 (SOT323) SOT323; SC-70 (SOT-323) 3 LEAD Sc-70 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Number of units in IC 1
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data