Manufacturer: ON Semiconductor
Win Source Part Number: 1078271-MMBT4401M3T5
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-723
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 1V
Maximum Power Dissipation: 265mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
NPN Bipolar Transistor
NPN Bipolar Transistor, SOT-723 3 LEAD, 8000-REEL Product overview: MMBT4401M3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4401M3T5G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 265mW Surface Mount SOT-723
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 265mW Surface Mount SOT-723
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 265mW Surface Mount SOT-723
TRANS NPN 40V 0.6A SOT723
BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:640mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR, AEC-Q101, NPN, 40V, SOT-723; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:250MHz; Power Dissipation Pd:265mW; DC Collector Current:600mA; DC Current Gain hFE:20hFE; Transistor RoHS Compliant: Yes
TRANS NPN 40V 0.6A SOT723
Bipolar Transistors - BJT SOT-723 GP NPN TRANS
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1078271-MMBT4401M3T5G | MMBT4401M3T5G | 276-MMBT4401M3T5G | MMBT4401M3T5GOSDKR-ND | MMBT4401M3T5G | 05R9075 | 13AC3668 | MMBT4401M3T5G | MMBT4401M3T5G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT4401M3T5G | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi | Transistor, Aec-Q101, Npn, 40V, Sot-723; Transistor Polarity Onsemi | Single Bipolar Transistors | Bipolar Transistors - BJT | |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT-723 | SOT-723 3 LEAD | SOT-723 | TO-3 | TO-3 | SOT-723 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | |||||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts |