onsemi 40V 600mA SOT-23 Bipolar Transistor MMBT4401LT3G

Description
40V 600mA NPN BJT Transistor SOT-23 Product overview: MMBT4401LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4401LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40V 600mA NPN BJT Transistor SOT-23 Product overview: MMBT4401LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4401LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 600mA SOT-23 Bipolar Transistor
276-MMBT4401LT3G
40V 600mA SOT-23 Bipolar Transistor 276-MMBT4401LT3G
40V 600mA NPN BJT Transistor SOT-23 Product overview: MMBT4401LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4401LT3G can be used for catalog matching and distributor lookup.

40V 600mA NPN BJT Transistor SOT-23 Product overview: MMBT4401LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4401LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT4401LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4401LT3GOSDKR-ND
Single Bipolar Transistors MMBT4401LT3GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT4401LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4401LT3GOSCT-ND
Single Bipolar Transistors MMBT4401LT3GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT4401LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4401LT3GOSTR-ND
Single Bipolar Transistors MMBT4401LT3GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar Transistors - 7814235P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7814235P
Bipolar Transistors 7814235P
Transistor NPN 40V 600mA Switching SOT23

Transistor NPN 40V 600mA Switching SOT23

Supplier's Site
Bipolar Transistors - 7814235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7814235
Bipolar Transistors 7814235
Transistor NPN 40V 600mA Switching SOT23

Transistor NPN 40V 600mA Switching SOT23

Supplier's Site
Bipolar Transistors - 1453537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453537
Bipolar Transistors 1453537
Transistor NPN 40V 600mA Switching SOT23

Transistor NPN 40V 600mA Switching SOT23

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MMBT4401LT3G - 115422-MMBT4401LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT4401LT3G
115422-MMBT4401LT3G
TRANSISTORS - Transistors (BJT) - Single - MMBT4401LT3G 115422-MMBT4401LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 115422-MMBT4401LT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 115422-MMBT4401LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 1V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - MMBT4401LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT4401LT3G
Single Bipolar Transistors MMBT4401LT3G
TRANS NPN 40V 0.6A SOT23-3

TRANS NPN 40V 0.6A SOT23-3

Supplier's Site Datasheet
Trans GP BJT NPN 40V 0.6A Automotive 3-Pin SOT-23 T/R - 598-MMBT4401LT3G - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 40V 0.6A Automotive 3-Pin SOT-23 T/R
598-MMBT4401LT3G
Trans GP BJT NPN 40V 0.6A Automotive 3-Pin SOT-23 T/R 598-MMBT4401LT3G
Trans GP BJT NPN 40V 0.6A Automotive 3-Pin SOT-23 T/R

Trans GP BJT NPN 40V 0.6A Automotive 3-Pin SOT-23 T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT4401LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT4401LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT4401LT3G
TRANS NPN 40V 0.6A SOT23-3

TRANS NPN 40V 0.6A SOT23-3

Supplier's Site
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi - 09R9451 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi
09R9451
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi 09R9451
BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHz RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi - 42K1339 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi
42K1339
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi 42K1339
BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT4401LT3G
Bipolar Transistors - BJT MMBT4401LT3G
Bipolar Transistors - BJT 600mA 60V NPN

Bipolar Transistors - BJT 600mA 60V NPN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MMBT4401LT3G MMBT4401LT3GOSDKR-ND 7814235P 7814235 115422-MMBT4401LT3G MMBT4401LT3G 598-MMBT4401LT3G MMBT4401LT3G 09R9451 42K1339 MMBT4401LT3G
Product Name 40V 600mA SOT-23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT4401LT3G Single Bipolar Transistors Trans GP BJT NPN 40V 0.6A Automotive 3-Pin SOT-23 T/R Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN NPN; NPN NPN; NPN NPN; NPN NPN NPN
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts 40 volts 40 volts
VCBO 60 volts
fT 250 MHz
Unlock Full Specs
to access all available technical data