onsemi Bipolar Transistor MMBT4355

Description
Small Signal Bipolar Transistor Product overview: MMBT4355 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4355 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor Product overview: MMBT4355 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4355 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
276-MMBT4355
Bipolar Transistor 276-MMBT4355
Small Signal Bipolar Transistor Product overview: MMBT4355 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4355 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor Product overview: MMBT4355 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4355 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT4355-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4355-ND
Single Bipolar Transistors MMBT4355-ND
Bipolar (BJT) Transistor PNP 60V 800mA 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 800mA 350mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT4355 - 044906-MMBT4355 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT4355
044906-MMBT4355
TRANSISTORS - Transistors (BJT) - Single - MMBT4355 044906-MMBT4355
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 044906-MMBT4355 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1V @ 100mA, 1A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 10mA, 10V Maximum Power Dissipation: 350mW

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 044906-MMBT4355
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 100mA, 1A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 10V
Maximum Power Dissipation: 350mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT4355 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT4355
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT4355
TRANS PNP 60V 0.8A SOT23-3

TRANS PNP 60V 0.8A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-MMBT4355 MMBT4355-ND 044906-MMBT4355 MMBT4355
Product Name Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT4355 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
IC(max) 800 milliamps 800 milliamps
VCEO 60 volts 60 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
8 suppliers
Single Bipolar Transistors - BC849CE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 6697417P - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type SOT23; SOT-23
View Details