Small Signal Bipolar Transistor, 0.2A I(C), 25V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 225mW Surface Mount SOT-23-3 (TO-236)
PNP BJT Transistor, 25V VCBO, 200mA Ic, 250MHz fT, SOT-23 Product overview: MMBT4126LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 200mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 200mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4126LT3G can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, PNP, -25V; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHzRoHS
TRANS PNP 25V 0.2A SOT23-3
TRANS PNP 25V 0.2A SOT23-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBT4126LT3G | MMBT4126LT3GOSTR-ND | 276-MMBT4126LT3G | 16M4502 | MMBT4126LT3G | MMBT4126LT3G |
| Product Name | Single Bipolar Transistors | 25V 200mA 250MHz SOT-23 Bipolar Transistor | Bipolar Transistor, Pnp, -25V; Transistor Polarity Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | |
| Package Type | SOT23; SOT-23-CPR | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | ||
| VCEO | 25 volts | 25 volts | 25 volts | 25 volts |