onsemi Single Bipolar Transistors MMBT4126LT1G

Description
Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT4126LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4126LT1GOSDKR-ND
Single Bipolar Transistors MMBT4126LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT4126LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4126LT1GOSTR-ND
Single Bipolar Transistors MMBT4126LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT4126LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4126LT1GOSCT-ND
Single Bipolar Transistors MMBT4126LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
25V 200mA 250MHz SOT-23 Bipolar Transistor
276-MMBT4126LT1G
25V 200mA 250MHz SOT-23 Bipolar Transistor 276-MMBT4126LT1G
PNP BJT Transistor, 25V, 200mA, 250MHz, SOT-23 Product overview: MMBT4126LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 200mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 200mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4126LT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 25V, 200mA, 250MHz, SOT-23 Product overview: MMBT4126LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 200mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 200mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4126LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT4126LT1G - 059155-MMBT4126LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT4126LT1G
059155-MMBT4126LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT4126LT1G 059155-MMBT4126LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 059155-MMBT4126LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 120 @ 2mA, 1V Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 059155-MMBT4126LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 120 @ 2mA, 1V
Maximum Power Dissipation: 225mW

Buy Now Datasheet
 - MMBT4126LT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -25V; Transistor Polarity Onsemi - 26K4542 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -25V; Transistor Polarity Onsemi
26K4542
Bipolar Transistor, Pnp, -25V; Transistor Polarity Onsemi 26K4542
BIPOLAR TRANSISTOR, PNP, -25V; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -25V; Transistor Polarity:PNP; Collector Emitter Voltage Max:25V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Aec-Q101, Pnp, -25V, Sot-23; Transistor Polarity Onsemi - 13AC3667 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Pnp, -25V, Sot-23; Transistor Polarity Onsemi
13AC3667
Transistor, Aec-Q101, Pnp, -25V, Sot-23; Transistor Polarity Onsemi 13AC3667
TRANSISTOR, AEC-Q101, PNP, -25V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-25V; Transition Frequency ft:250MHz; Power Dissipation Pd:225mW; DC Collector Current:-200mA; DC Current Gain hFE:60hFE; TransistorRoHS Compliant: Yes

TRANSISTOR, AEC-Q101, PNP, -25V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-25V; Transition Frequency ft:250MHz; Power Dissipation Pd:225mW; DC Collector Current:-200mA; DC Current Gain hFE:60hFE; TransistorRoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT4126LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT4126LT1G
Single Bipolar Transistors MMBT4126LT1G
TRANS PNP 25V 0.2A SOT23-3

TRANS PNP 25V 0.2A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT4126LT1G
Bipolar Transistors - BJT MMBT4126LT1G
Bipolar Transistors - BJT 200mA 25V PNP

Bipolar Transistors - BJT 200mA 25V PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT4126LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT4126LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT4126LT1G
TRANS PNP 25V 0.2A SOT23-3

TRANS PNP 25V 0.2A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBT4126LT1GOSDKR-ND 276-MMBT4126LT1G 059155-MMBT4126LT1G MMBT4126LT1G 26K4542 13AC3667 MMBT4126LT1G MMBT4126LT1G MMBT4126LT1G
Product Name Single Bipolar Transistors 25V 200mA 250MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT4126LT1G Bipolar Transistor, Pnp, -25V; Transistor Polarity Onsemi Transistor, Aec-Q101, Pnp, -25V, Sot-23; Transistor Polarity Onsemi Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 25 volts 25 volts 25 volts 25 volts
VCBO 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR191E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
Bipolar Transistors - 2222821 - RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details