onsemi Single Bipolar Transistors MMBT4126

Description
Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT4126FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4126FSTR-ND
Single Bipolar Transistors MMBT4126FSTR-ND
Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
25V 200mA 250MHz SOT-23 Bipolar Transistor
276-MMBT4126
25V 200mA 250MHz SOT-23 Bipolar Transistor 276-MMBT4126
PNP BJT Transistor, 25V, 200mA, 250MHz, SOT-23, SM Product overview: MMBT4126 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 200mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 200mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4126 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 25V, 200mA, 250MHz, SOT-23, SM Product overview: MMBT4126 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 200mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 200mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4126 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT4126 - 059154-MMBT4126 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT4126
059154-MMBT4126
TRANSISTORS - Transistors (BJT) - Single - MMBT4126 059154-MMBT4126
Manufacturer: ON Semiconductor Win Source Part Number: 059154-MMBT4126 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 120 @ 2mA, 1V Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 059154-MMBT4126
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 120 @ 2mA, 1V
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT4126 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT4126
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT4126
TRANS PNP 25V 0.2A SOT23-3

TRANS PNP 25V 0.2A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MMBT4126FSTR-ND 276-MMBT4126 059154-MMBT4126 MMBT4126
Product Name Single Bipolar Transistors 25V 200mA 250MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT4126 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236)
IC(max) 200 milliamps 200 milliamps
VCEO 25 volts 25 volts
VCBO -25 volts
Unlock Full Specs
to access all available technical data