onsemi Single Bipolar Transistors MMBT4124LT1G

Description
Small Signal Bipolar Transistor, 0.2A I(C), 25V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.2A I(C), 25V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBT4124LT1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.2A I(C), 25V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.2A I(C), 25V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT4124LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4124LT1GOSDKR-ND
Single Bipolar Transistors MMBT4124LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 25V 200mA 300MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 25V 200mA 300MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT4124LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4124LT1GOSTR-ND
Single Bipolar Transistors MMBT4124LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 25V 200mA 300MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 25V 200mA 300MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT4124LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4124LT1GOSCT-ND
Single Bipolar Transistors MMBT4124LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 25V 200mA 300MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 25V 200mA 300MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
25V 200mA 300MHz SOT-23 Bipolar Transistor
276-MMBT4124LT1G
25V 200mA 300MHz SOT-23 Bipolar Transistor 276-MMBT4124LT1G
NPN BJT 25V 200mA 300MHz SOT-23 Transistor Product overview: MMBT4124LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 200mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 200mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4124LT1G can be used for catalog matching and distributor lookup.

NPN BJT 25V 200mA 300MHz SOT-23 Transistor Product overview: MMBT4124LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 200mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 200mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4124LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 1867172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867172
Bipolar Transistors 1867172
ON Semiconductor, MMBT4124LT1G

ON Semiconductor, MMBT4124LT1G

Supplier's Site
Bipolar Transistors - 1868951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868951
Bipolar Transistors 1868951
ON Semiconductor, MMBT4124LT1G

ON Semiconductor, MMBT4124LT1G

Supplier's Site
Bipolar Transistors - 1868951P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868951P
Bipolar Transistors 1868951P
ON Semiconductor, MMBT4124LT1G

ON Semiconductor, MMBT4124LT1G

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MMBT4124LT1G - 106010-MMBT4124LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT4124LT1G
106010-MMBT4124LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT4124LT1G 106010-MMBT4124LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 106010-MMBT4124LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 300mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 120 @ 2mA, 1V Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 106010-MMBT4124LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 2mA, 1V
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Single Bipolar Transistors - MMBT4124LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT4124LT1G
Single Bipolar Transistors MMBT4124LT1G
TRANS NPN 25V 0.2A SOT23-3

TRANS NPN 25V 0.2A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT4124LT1G
Bipolar Transistors - BJT MMBT4124LT1G
Bipolar Transistors - BJT 200mA 30V NPN

Bipolar Transistors - BJT 200mA 30V NPN

Buy Now Datasheet
Bipolar Transistor, Npn, 25V; Transistor Polarity Onsemi - 84K8797 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 25V; Transistor Polarity Onsemi
84K8797
Bipolar Transistor, Npn, 25V; Transistor Polarity Onsemi 84K8797
BIPOLAR TRANSISTOR, NPN, 25V; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 25V; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Npn, 25V, Full Reel; Transistor Polarity Onsemi - 26K4541 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 25V, Full Reel; Transistor Polarity Onsemi
26K4541
Bipolar Transistor, Npn, 25V, Full Reel; Transistor Polarity Onsemi 26K4541
BIPOLAR TRANSISTOR, NPN, 25V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:25V; DC Collector Current:200mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 25V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:25V; DC Collector Current:200mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 25V, 200Ma, Sot-23-3; Transistor Polarity Onsemi - 94W9006 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 25V, 200Ma, Sot-23-3; Transistor Polarity Onsemi
94W9006
Transistor, Npn, 25V, 200Ma, Sot-23-3; Transistor Polarity Onsemi 94W9006
TRANSISTOR, NPN, 25V, 200MA, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:25V; Transition Frequency ft:300MHz; Power Dissipation Pd:225mW; DC Collector Current:200mA; DC Current Gain hFE:60hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, NPN, 25V, 200MA, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:25V; Transition Frequency ft:300MHz; Power Dissipation Pd:225mW; DC Collector Current:200mA; DC Current Gain hFE:60hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT4124LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT4124LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT4124LT1G
TRANS NPN 25V 0.2A SOT23-3

TRANS NPN 25V 0.2A SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MMBT4124LT1G MMBT4124LT1GOSDKR-ND 276-MMBT4124LT1G 1867172 1868951P 106010-MMBT4124LT1G MMBT4124LT1G MMBT4124LT1G 84K8797 26K4541 94W9006 MMBT4124LT1G
Product Name Single Bipolar Transistors 25V 200mA 300MHz SOT-23 Bipolar Transistor Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT4124LT1G Single Bipolar Transistors Bipolar Transistors - BJT Bipolar Transistor, Npn, 25V; Transistor Polarity Onsemi Bipolar Transistor, Npn, 25V, Full Reel; Transistor Polarity Onsemi Transistor, Npn, 25V, 200Ma, Sot-23-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN; NPN NPN; NPN NPN NPN NPN
Package Type SOT23; SOT-23-CPR SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 TO-3; SOT23 SOT23; SOT-23-3 (TO-236)
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data