onsemi Single Bipolar Transistors MMBT4124

Description
Bipolar (BJT) Transistor NPN 25V 200mA 300MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 200mA 300MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT4124FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT4124FSTR-ND
Single Bipolar Transistors MMBT4124FSTR-ND
Bipolar (BJT) Transistor NPN 25V 200mA 300MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 25V 200mA 300MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SMD 25V 200mA 300MHz Bipolar Transistor
276-MMBT4124
SMD 25V 200mA 300MHz Bipolar Transistor 276-MMBT4124
NPN BJT 25V 200mA 300MHz SOT-23 SMD Transistor Product overview: MMBT4124 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 200mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 25V, 200mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4124 can be used for catalog matching and distributor lookup.

NPN BJT 25V 200mA 300MHz SOT-23 SMD Transistor Product overview: MMBT4124 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 200mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 25V, 200mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4124 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT4124 - 084280-MMBT4124 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT4124
084280-MMBT4124
TRANSISTORS - Transistors (BJT) - Single - MMBT4124 084280-MMBT4124
Manufacturer: ON Semiconductor Win Source Part Number: 084280-MMBT4124 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 300mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 120 @ 2mA, 1V Maximum Power Dissipation: 225mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 084280-MMBT4124
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 2mA, 1V
Maximum Power Dissipation: 225mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRANS NPN 25V 0.2A SOT23 - 598-MMBT4124 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 25V 0.2A SOT23
598-MMBT4124
TRANS NPN 25V 0.2A SOT23 598-MMBT4124
TRANS NPN 25V 0.2A SOT23

TRANS NPN 25V 0.2A SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT4124 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT4124
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT4124
TRANS NPN 25V 0.2A SOT23-3

TRANS NPN 25V 0.2A SOT23-3

Supplier's Site
Single Bipolar Transistors - MMBT4124 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT4124
Single Bipolar Transistors MMBT4124
TRANS NPN 25V 0.2A SOT23-3

TRANS NPN 25V 0.2A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBT4124FSTR-ND 276-MMBT4124 084280-MMBT4124 598-MMBT4124 MMBT4124 MMBT4124
Product Name Single Bipolar Transistors SMD 25V 200mA 300MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT4124 TRANS NPN 25V 0.2A SOT23 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN; NPN NPN; NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 200 milliamps 200 milliamps 200 milliamps
VCEO 25 volts 25 volts 25 volts
VCBO 30 volts
Unlock Full Specs
to access all available technical data