onsemi Bipolar Transistor, Full Reel; Transistor Polarity Onsemi MMBT3906WT1G.

Description
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHzRoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHzRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MMBT3906WT1G is a PNP silicon general-purpose transistor housed in the SOT-323 (SC-70) surface-mount package, measuring 2.20 mm maximum length, 1.35 mm maximum width, and 1.00 mm maximum height. It has a collector-emitter voltage rating of -40 V, a continuous collector current of -200 mA, and a power dissipation of 150 mW at 25°C. The device has a current-gain bandwidth product of 250 MHz, a collector-emitter saturation voltage of -0.4 V at -50 mA collector current, and a base-emitter saturation voltage of -0.95 V under the same conditions. It is AEC-Q101 qualified, Pb-free, halogen-free, and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The MMBT3906WT1G is a PNP silicon general-purpose transistor housed in the SOT-323 (SC-70) surface-mount package, measuring 2.20 mm maximum length, 1.35 mm maximum width, and 1.00 mm maximum height. It has a collector-emitter voltage rating of -40 V, a continuous collector current of -200 mA, and a power dissipation of 150 mW at 25°C. The device has a current-gain bandwidth product of 250 MHz, a collector-emitter saturation voltage of -0.4 V at -50 mA collector current, and a base-emitter saturation voltage of -0.95 V under the same conditions. It is AEC-Q101 qualified, Pb-free, halogen-free, and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi - 26AC2250 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi
26AC2250
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi 26AC2250
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 26AC2250
Product Name Bipolar Transistor, Full Reel; Transistor Polarity Onsemi
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2466678 - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Single Bipolar Transistors - BC847BE6433 - ODG (Origin Data Global)
Specs
Polarity NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 100 milliamps
View Details