onsemi Single Bipolar Transistors MMBT3906WT1G

Description
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 150mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 150mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT3906WT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3906WT1GOSDKR-ND
Single Bipolar Transistors MMBT3906WT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MMBT3906WT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3906WT1GOSCT-ND
Single Bipolar Transistors MMBT3906WT1GOSCT-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MMBT3906WT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3906WT1GOSTR-ND
Single Bipolar Transistors MMBT3906WT1GOSTR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT3906WT1G - 023757-MMBT3906WT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3906WT1G
023757-MMBT3906WT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT3906WT1G 023757-MMBT3906WT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023757-MMBT3906WT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 150mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023757-MMBT3906WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 150mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MMBT3906WT1G
Bipolar Transistor 276-MMBT3906WT1G
General Purpose Bipolar Transistor PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MMBT3906WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906WT1G can be used for catalog matching and distributor lookup.

General Purpose Bipolar Transistor PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MMBT3906WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT3906WT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT3906WT1G
40V 150mW 100@10mA,1V 200mA PNP SOT-323-3 Bipolar Transistors - BJT ROHS

40V 150mW 100@10mA,1V 200mA PNP SOT-323-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT3906WT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT3906WT1G
Single Bipolar Transistors MMBT3906WT1G
TRANS PNP 40V 0.2A SC70-3

TRANS PNP 40V 0.2A SC70-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3906WT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3906WT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3906WT1G
TRANS PNP 40V 0.2A SC70-3

TRANS PNP 40V 0.2A SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT3906WT1G
Bipolar Transistors - BJT MMBT3906WT1G
Bipolar Transistors - BJT 200mA 40V PNP

Bipolar Transistors - BJT 200mA 40V PNP

Buy Now Datasheet
Bipolar Transistor, Pnp, -40V; Transistor Polarity Onsemi - 88H4789 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -40V; Transistor Polarity Onsemi
88H4789
Bipolar Transistor, Pnp, -40V; Transistor Polarity Onsemi 88H4789
BIPOLAR TRANSISTOR, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHzRoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi - 67R1340 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi
67R1340
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi 67R1340
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHzRoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 40 V, 250 Mhz, 150 Mw, 200 Ma, 250 Rohs Compliant Onsemi - 58M9149 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 40 V, 250 Mhz, 150 Mw, 200 Ma, 250 Rohs Compliant Onsemi
58M9149
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 40 V, 250 Mhz, 150 Mw, 200 Ma, 250 Rohs Compliant Onsemi 58M9149
Bipolar (BJT) Single Transistor, General Purpose, PNP, 40 V, 250 MHz, 150 mW, 200 mA, 250 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, 40 V, 250 MHz, 150 mW, 200 mA, 250 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBT3906WT1GOSDKR-ND 023757-MMBT3906WT1G 276-MMBT3906WT1G MMBT3906WT1G MMBT3906WT1G MMBT3906WT1G MMBT3906WT1G 88H4789 67R1340 58M9149
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT3906WT1G Bipolar Transistor Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bipolar Transistor, Pnp, -40V; Transistor Polarity Onsemi Bipolar Transistor, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 40 V, 250 Mhz, 150 Mw, 200 Ma, 250 Rohs Compliant Onsemi
Polarity PNP PNP; PNP PNP PNP; PNP PNP PNP
Package Type SOT323; SC-70, SOT-323 SOT3; SC-70-3 (SOT323) SOT323 SOT323; SC-70, SOT-323 TO-3 TO-3 TO-3
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts 40 volts
fT 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220643 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
80 V, 1 A NPN medium power transistors - BC56-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers