onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT3906WT1 MMBT3906WT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 805322-MMBT3906WT1 Packaging: Cut Tape (CT) Part Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 805322-MMBT3906WT1 Packaging: Cut Tape (CT) Part Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT3906WT1 - 805322-MMBT3906WT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3906WT1
805322-MMBT3906WT1
TRANSISTORS - Transistors (BJT) - Single - MMBT3906WT1 805322-MMBT3906WT1
Manufacturer: ON Semiconductor Win Source Part Number: 805322-MMBT3906WT1 Packaging: Cut Tape (CT) Part Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 805322-MMBT3906WT1
Packaging: Cut Tape (CT)
Part Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Bipolar Transistor
276-MMBT3906WT1
Bipolar Transistor 276-MMBT3906WT1
General Purpose Bipolar Transistor NPN Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MMBT3906WT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906WT1 can be used for catalog matching and distributor lookup.

General Purpose Bipolar Transistor NPN Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MMBT3906WT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906WT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMBT3906WT1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.2A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.2A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3906WT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3906WT1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3906WT1
TRANS SS GP PNP 40V SOT323

TRANS SS GP PNP 40V SOT323

Supplier's Site
TRANS PNP 40V 0.2A SOT323 - 598-MMBT3906WT1 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 40V 0.2A SOT323
598-MMBT3906WT1
TRANS PNP 40V 0.2A SOT323 598-MMBT3906WT1
TRANS PNP 40V 0.2A SOT323

TRANS PNP 40V 0.2A SOT323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 805322-MMBT3906WT1 276-MMBT3906WT1 MMBT3906WT1 MMBT3906WT1 598-MMBT3906WT1
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT3906WT1 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 40V 0.2A SOT323
Package Type SOT3 SOT323; SC-70 (SOT-323)
Packing Method Tape Reel; Cut Tape (CT) Tape Reel; Tape & Reel Cut Tape (CT)
Polarity PNP PNP PNP; PNP
IC(max) 200 milliamps
VCEO 40 volts
Unlock Full Specs
to access all available technical data