onsemi Bipolar Transistor, Pnp, -40V, Sot-416; Transistor Polarity Onsemi MMBT3906TT1G.

Description
BIPOLAR TRANSISTOR, PNP, -40V, SOT-416; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -40V, SOT-416; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -40V, Sot-416; Transistor Polarity Onsemi - 26AC2249 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -40V, Sot-416; Transistor Polarity Onsemi
26AC2249
Bipolar Transistor, Pnp, -40V, Sot-416; Transistor Polarity Onsemi 26AC2249
BIPOLAR TRANSISTOR, PNP, -40V, SOT-416; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -40V, SOT-416; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 26AC2249
Product Name Bipolar Transistor, Pnp, -40V, Sot-416; Transistor Polarity Onsemi
Polarity PNP
Unlock Full Specs
to access all available technical data