onsemi 40V 200mA 250MHz Bipolar Transistor MMBT3906TT1G

Description
PNP BJT Transistor 40V 200mA 250MHz SOT-416 Product overview: MMBT3906TT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906TT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor 40V 200mA 250MHz SOT-416 Product overview: MMBT3906TT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906TT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 200mA 250MHz Bipolar Transistor
276-MMBT3906TT1G
40V 200mA 250MHz Bipolar Transistor 276-MMBT3906TT1G
PNP BJT Transistor 40V 200mA 250MHz SOT-416 Product overview: MMBT3906TT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906TT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor 40V 200mA 250MHz SOT-416 Product overview: MMBT3906TT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906TT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMBT3906TT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT3906TT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3906TT1GOSTR-ND
Single Bipolar Transistors MMBT3906TT1GOSTR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 200mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single Bipolar Transistors - MMBT3906TT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3906TT1GOSDKR-ND
Single Bipolar Transistors MMBT3906TT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 200mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single Bipolar Transistors - MMBT3906TT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3906TT1GOSCT-ND
Single Bipolar Transistors MMBT3906TT1GOSCT-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 200mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT3906TT1G - 084226-MMBT3906TT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3906TT1G
084226-MMBT3906TT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT3906TT1G 084226-MMBT3906TT1G
Manufacturer: ON Semiconductor Win Source Part Number: 084226-MMBT3906TT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Family Name: MMBT3906T Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75, SOT-416 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): S-LMBT3906TT3G; S-LMBT3906TT1G; MMBT3906-13-F; Introduction Date: June 12, 2000 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 084226-MMBT3906TT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Family Name: MMBT3906T
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75, SOT-416
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): S-LMBT3906TT3G; S-LMBT3906TT1G; MMBT3906-13-F;
Introduction Date: June 12, 2000
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT3906TT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT3906TT1G
40V 200mW 100@10mA,1V 200mA PNP SOT-416 Bipolar Transistors - BJT ROHS

40V 200mW 100@10mA,1V 200mA PNP SOT-416 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT3906TT1G
Bipolar Transistors - BJT MMBT3906TT1G
Bipolar Transistors - BJT 200mA 40V PNP

Bipolar Transistors - BJT 200mA 40V PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3906TT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3906TT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3906TT1G
TRANS PNP 40V 0.2A SC75 SOT416

TRANS PNP 40V 0.2A SC75 SOT416

Supplier's Site
Single Bipolar Transistors - MMBT3906TT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT3906TT1G
Single Bipolar Transistors MMBT3906TT1G
TRANS PNP 40V 0.2A SC75 SOT416

TRANS PNP 40V 0.2A SC75 SOT416

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -40V, Sot-416; Transistor Polarity Onsemi - 45P5149 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -40V, Sot-416; Transistor Polarity Onsemi
45P5149
Bipolar Transistor, Pnp, -40V, Sot-416; Transistor Polarity Onsemi 45P5149
BIPOLAR TRANSISTOR, PNP, -40V, SOT-416; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -40V, SOT-416; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -40V, Sot-416, Full Reel; Transistor Polarity Onsemi - 45J1534 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -40V, Sot-416, Full Reel; Transistor Polarity Onsemi
45J1534
Bipolar Transistor, Pnp, -40V, Sot-416, Full Reel; Transistor Polarity Onsemi 45J1534
BIPOLAR TRANSISTOR, PNP, -40V, SOT-416, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -40V, SOT-416, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Transistor, Pnp, -40V, -200Ma, Sot-416-3; Transistor Polarity Onsemi - 94W9005 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -40V, -200Ma, Sot-416-3; Transistor Polarity Onsemi
94W9005
Transistor, Pnp, -40V, -200Ma, Sot-416-3; Transistor Polarity Onsemi 94W9005
TRANSISTOR, PNP, -40V, -200MA, SOT-416-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:250MHz; Power Dissipation Pd:200mW; DC Collector Current:-200mA; DC Current Gain hFE:30hFE; RoHS Compliant: Yes

TRANSISTOR, PNP, -40V, -200MA, SOT-416-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:250MHz; Power Dissipation Pd:200mW; DC Collector Current:-200mA; DC Current Gain hFE:30hFE; RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bipol, Pnp, -40V; Transistor Polarity Onsemi - 81Y6807 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -40V; Transistor Polarity Onsemi
81Y6807
Transistor, Bipol, Pnp, -40V; Transistor Polarity Onsemi 81Y6807
TRANSISTOR, BIPOL, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:250MHz; Power Dissipation Pd:200mW; DC Collector Current:-200mA; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:250MHz; Power Dissipation Pd:200mW; DC Collector Current:-200mA; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 276-MMBT3906TT1G MMBT3906TT1G MMBT3906TT1GOSTR-ND 084226-MMBT3906TT1G MMBT3906TT1G MMBT3906TT1G MMBT3906TT1G MMBT3906TT1G 45P5149 94W9005 81Y6807
Product Name 40V 200mA 250MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT3906TT1G Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistor, Pnp, -40V, Sot-416; Transistor Polarity Onsemi Transistor, Pnp, -40V, -200Ma, Sot-416-3; Transistor Polarity Onsemi Transistor, Bipol, Pnp, -40V; Transistor Polarity Onsemi
Polarity PNP PNP PNP PNP; PNP PNP PNP; PNP PNP PNP PNP
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts 40 volts
VCBO 40 volts
fT 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
Bipolar Transistors - 1219935 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details