onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT3906LT3G MMBT3906LT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1078266-MMBT3906LT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1078266-MMBT3906LT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT3906LT3G - 1078266-MMBT3906LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3906LT3G
1078266-MMBT3906LT3G
TRANSISTORS - Transistors (BJT) - Single - MMBT3906LT3G 1078266-MMBT3906LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1078266-MMBT3906LT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1078266-MMBT3906LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 200mA 250MHz SOT-23 Bipolar Transistor
276-MMBT3906LT3G
40V 200mA 250MHz SOT-23 Bipolar Transistor 276-MMBT3906LT3G
PNP BJT Transistor, 40V, 200mA, 250MHz, SOT-23 Product overview: MMBT3906LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906LT3G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 40V, 200mA, 250MHz, SOT-23 Product overview: MMBT3906LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 7930765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7930765
Bipolar Transistors 7930765
Transistor PNP 40V 200mA SOT-23

Transistor PNP 40V 200mA SOT-23

Supplier's Site
Bipolar Transistors - 7930765P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7930765P
Bipolar Transistors 7930765P
Transistor PNP 40V 200mA SOT-23

Transistor PNP 40V 200mA SOT-23

Supplier's Site
Bipolar Transistors - 1453940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453940
Bipolar Transistors 1453940
Transistor PNP 40V 200mA SOT-23

Transistor PNP 40V 200mA SOT-23

Supplier's Site
Single Bipolar Transistors - MMBT3906LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3906LT3GOSTR-ND
Single Bipolar Transistors MMBT3906LT3GOSTR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT3906LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3906LT3GOSCT-ND
Single Bipolar Transistors MMBT3906LT3GOSCT-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT3906LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3906LT3GOSDKR-ND
Single Bipolar Transistors MMBT3906LT3GOSDKR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT3906LT3G
Bipolar Transistors - BJT MMBT3906LT3G
Bipolar Transistors - BJT 200mA 40V PNP

Bipolar Transistors - BJT 200mA 40V PNP

Buy Now Datasheet
Bipolar Transistor, Pnp -40V Sot-23, Full Reel; Transistor Polarity Onsemi - 98H0752 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -40V Sot-23, Full Reel; Transistor Polarity Onsemi
98H0752
Bipolar Transistor, Pnp -40V Sot-23, Full Reel; Transistor Polarity Onsemi 98H0752
BIPOLAR TRANSISTOR, PNP -40V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -40V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Pnp -40V Sot-23; Transistor Polarity Onsemi - 09R9450 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -40V Sot-23; Transistor Polarity Onsemi
09R9450
Bipolar Transistor, Pnp -40V Sot-23; Transistor Polarity Onsemi 09R9450
BIPOLAR TRANSISTOR, PNP -40V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -40V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - MMBT3906LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT3906LT3G
Single Bipolar Transistors MMBT3906LT3G
TRANS PNP 40V 0.2A SOT23-3

TRANS PNP 40V 0.2A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3906LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3906LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3906LT3G
TRANS PNP 40V 0.2A SOT23-3

TRANS PNP 40V 0.2A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1078266-MMBT3906LT3G 276-MMBT3906LT3G 7930765 7930765P MMBT3906LT3GOSTR-ND MMBT3906LT3G 98H0752 MMBT3906LT3G MMBT3906LT3G
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT3906LT3G 40V 200mA 250MHz SOT-23 Bipolar Transistor Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Bipolar Transistor, Pnp -40V Sot-23, Full Reel; Transistor Polarity Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP PNP PNP PNP PNP; PNP
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
VCBO 40 volts
Unlock Full Specs
to access all available technical data