onsemi Bipolar Transistors MMBT3906LT1G

Description
PNP transistor,MMBT3906 0.2A
Request a Quote Datasheet
Description
PNP transistor,MMBT3906 0.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 5450359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5450359
Bipolar Transistors 5450359
PNP transistor,MMBT3906 0.2A

PNP transistor,MMBT3906 0.2A

Supplier's Site
Bipolar Transistors - 1245330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1245330
Bipolar Transistors 1245330
PNP transistor,MMBT3906 0.2A

PNP transistor,MMBT3906 0.2A

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MMBT3906LT1G - 023753-MMBT3906LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3906LT1G
023753-MMBT3906LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT3906LT1G 023753-MMBT3906LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023753-MMBT3906LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Family Name: MMBT3906L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): MMBT3906-TP-HF; MMBT3906; MMBT3906/E9; Introduction Date: March 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 023753-MMBT3906LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Family Name: MMBT3906L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): MMBT3906-TP-HF; MMBT3906; MMBT3906/E9;
Introduction Date: March 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Industrial

Buy Now Datasheet
Singapore, Singapore
40V 200mA 250MHz SOT-23 Bipolar Transistor
276-MMBT3906LT1G
40V 200mA 250MHz SOT-23 Bipolar Transistor 276-MMBT3906LT1G
PNP BJT Transistor 40V 200mA 250MHz SOT-23 Product overview: MMBT3906LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906LT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor 40V 200mA 250MHz SOT-23 Product overview: MMBT3906LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT3906LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3906LT1GOSTR-ND
Single Bipolar Transistors MMBT3906LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT3906LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3906LT1GOSDKR-ND
Single Bipolar Transistors MMBT3906LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT3906LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3906LT1GOSCT-ND
Single Bipolar Transistors MMBT3906LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3906LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3906LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3906LT1G
TRANS PNP 40V 0.2A SOT23-3

TRANS PNP 40V 0.2A SOT23-3

Supplier's Site
Trans, Pnp, -40V, 150Deg C, 0.225W; Transistor Polarity Onsemi - 58M9148 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -40V, 150Deg C, 0.225W; Transistor Polarity Onsemi
58M9148
Trans, Pnp, -40V, 150Deg C, 0.225W; Transistor Polarity Onsemi 58M9148
TRANS, PNP, -40V, 150DEG C, 0.225W; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:AEC-Q1 01RoHS Compliant: Yes

TRANS, PNP, -40V, 150DEG C, 0.225W; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:AEC-Q101RoHS Compliant: Yes

Supplier's Site Datasheet
Pnp Bipolar Transistor / Reel Onsemi - 28X7923 - Newark, An Avnet Company
Chicago, IL, United States
Pnp Bipolar Transistor / Reel Onsemi
28X7923
Pnp Bipolar Transistor / Reel Onsemi 28X7923
PNP Bipolar Transistor / REEL

PNP Bipolar Transistor / REEL

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT3906LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT3906LT1G
Single Bipolar Transistors MMBT3906LT1G
TRANS PNP 40V 0.2A SOT23-3

TRANS PNP 40V 0.2A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 5450359 023753-MMBT3906LT1G 276-MMBT3906LT1G MMBT3906LT1GOSTR-ND MMBT3906LT1G 58M9148 28X7923 MMBT3906LT1G
Product Name Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT3906LT1G 40V 200mA 250MHz SOT-23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, -40V, 150Deg C, 0.225W; Transistor Polarity Onsemi Pnp Bipolar Transistor / Reel Onsemi Single Bipolar Transistors
Polarity PNP PNP; PNP PNP PNP PNP PNP PNP; PNP
Package Type SOT23; Sot-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Number of units in IC 1
IC(max) 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data