onsemi Bjt, Npn, 40V, Sc-75 Full Reel; Transistor Polarity Onsemi MMBT3904TT1G.

Description
BJT, NPN, 40V, SC-75 FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:30hFE RoHS Compliant: Yes
Description
BJT, NPN, 40V, SC-75 FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:30hFE RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bjt, Npn, 40V, Sc-75 Full Reel; Transistor Polarity Onsemi - 26AC2243 - Newark, An Avnet Company
Chicago, IL, United States
Bjt, Npn, 40V, Sc-75 Full Reel; Transistor Polarity Onsemi
26AC2243
Bjt, Npn, 40V, Sc-75 Full Reel; Transistor Polarity Onsemi 26AC2243
BJT, NPN, 40V, SC-75 FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:30hFE RoHS Compliant: Yes

BJT, NPN, 40V, SC-75 FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:30hFE RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 26AC2243
Product Name Bjt, Npn, 40V, Sc-75 Full Reel; Transistor Polarity Onsemi
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MX0912B251Y - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
VCEO 60 volts
Output Power 690 watts
View Details
2 suppliers
Single, Pre-Biased Bipolar Transistors - BCR198E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
NPN general-purpose transistor - 2PC4081R,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
6 suppliers
Bipolar Transistors - 1697439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details