onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT3904TT1G MMBT3904TT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023751-MMBT3904TT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: MMB904T Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75, SOT-416 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): CMST3904 BK Lead Free; MMBT3904T-TP-HF; MMBT3904T; MMBT3904FW; Introduction Date: June 12, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023751-MMBT3904TT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: MMB904T Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75, SOT-416 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): CMST3904 BK Lead Free; MMBT3904T-TP-HF; MMBT3904T; MMBT3904FW; Introduction Date: June 12, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT3904TT1G - 023751-MMBT3904TT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3904TT1G
023751-MMBT3904TT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT3904TT1G 023751-MMBT3904TT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023751-MMBT3904TT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: MMB904T Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-75, SOT-416 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): CMST3904 BK Lead Free; MMBT3904T-TP-HF; MMBT3904T; MMBT3904FW; Introduction Date: June 12, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023751-MMBT3904TT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Family Name: MMB904T
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75, SOT-416
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): CMST3904 BK Lead Free; MMBT3904T-TP-HF; MMBT3904T; MMBT3904FW;
Introduction Date: June 12, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - MMBT3904TT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904TT1GOSDKR-ND
Single Bipolar Transistors MMBT3904TT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single Bipolar Transistors - MMBT3904TT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904TT1GOSCT-ND
Single Bipolar Transistors MMBT3904TT1GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single Bipolar Transistors - MMBT3904TT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904TT1GOSTR-ND
Single Bipolar Transistors MMBT3904TT1GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SC-75, SOT-416

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 300mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Singapore, Singapore
40V 200mA 300MHz Bipolar Transistor
276-MMBT3904TT1G
40V 200mA 300MHz Bipolar Transistor 276-MMBT3904TT1G
40V 200mA NPN BJT Transistor, SOT-416, 300MHz Product overview: MMBT3904TT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904TT1G can be used for catalog matching and distributor lookup.

40V 200mA NPN BJT Transistor, SOT-416, 300MHz Product overview: MMBT3904TT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904TT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 7930762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7930762
Bipolar Transistors 7930762
Transistor NPN 40V 200mA SOT-416

Transistor NPN 40V 200mA SOT-416

Supplier's Site
Bipolar Transistors - 7930762P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7930762P
Bipolar Transistors 7930762P
Transistor NPN 40V 200mA SOT-416

Transistor NPN 40V 200mA SOT-416

Supplier's Site
Bipolar Transistors - 1453594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453594
Bipolar Transistors 1453594
Transistor NPN 40V 200mA SOT-416

Transistor NPN 40V 200mA SOT-416

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT3904TT1G
Bipolar Transistors - BJT MMBT3904TT1G
Bipolar Transistors - BJT 200mA 40V NPN

Bipolar Transistors - BJT 200mA 40V NPN

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT3904TT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT3904TT1G
40V 300mW 100@10mA,1V 200mA NPN SOT-416 Bipolar Transistors - BJT ROHS

40V 300mW 100@10mA,1V 200mA NPN SOT-416 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT3904TT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT3904TT1G
Single Bipolar Transistors MMBT3904TT1G
TRANS NPN 40V 0.2A SC75 SOT416

TRANS NPN 40V 0.2A SC75 SOT416

Supplier's Site Datasheet
Bjt, Npn, 40V, Sc-75; Transistor Polarity Onsemi - 88H4787 - Newark, An Avnet Company
Chicago, IL, United States
Bjt, Npn, 40V, Sc-75; Transistor Polarity Onsemi
88H4787
Bjt, Npn, 40V, Sc-75; Transistor Polarity Onsemi 88H4787
BJT, NPN, 40V, SC-75; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

BJT, NPN, 40V, SC-75; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

Supplier's Site
Bjt, Npn, 40V, Sc-75 Full Reel; Transistor Polarity Onsemi - 85W3166 - Newark, An Avnet Company
Chicago, IL, United States
Bjt, Npn, 40V, Sc-75 Full Reel; Transistor Polarity Onsemi
85W3166
Bjt, Npn, 40V, Sc-75 Full Reel; Transistor Polarity Onsemi 85W3166
BJT, NPN, 40V, SC-75 FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BJT, NPN, 40V, SC-75 FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3904TT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3904TT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3904TT1G
TRANS NPN 40V 0.2A SC75 SOT416

TRANS NPN 40V 0.2A SC75 SOT416

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 023751-MMBT3904TT1G MMBT3904TT1GOSDKR-ND 276-MMBT3904TT1G 7930762 7930762P MMBT3904TT1G MMBT3904TT1G MMBT3904TT1G 88H4787 85W3166 MMBT3904TT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT3904TT1G Single Bipolar Transistors 40V 200mA 300MHz Bipolar Transistor Bipolar Transistors Bipolar Transistors Bipolar Transistors - BJT Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors Bjt, Npn, 40V, Sc-75; Transistor Polarity Onsemi Bjt, Npn, 40V, Sc-75 Full Reel; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN NPN NPN NPN; NPN NPN NPN
Package Type SOT3; SC-75, SOT-416 SC-75, SOT-416 Sot-416 (sc-75) SOT-416 SC-75, SOT-416 TO-3 TO-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data