Manufacturer: ON Semiconductor
Win Source Part Number: 059151-MMBT3904T
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-75, SOT-416
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): MMBT3904T-7-F; MMBT3904T-T; MMBT3904T-TP;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 250mW Surface Mount SC-89-3
TRANS NPN 40V 0.2A SC89-3
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 059151-MMBT3904T | MMBT3904TTR-ND | MMBT3904T |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT3904T | Single Bipolar Transistors | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN; NPN |
| Package Type | SOT3; SC-75, SOT-416 | SC-89, SOT-490 | SC-89, SOT-490 |
| IC(max) | 200 milliamps | ||
| VCEO | 40 volts |