onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT3904SL MMBT3904SL

Description
NPN Epitaxial Silicon Transistor
Request a Quote Datasheet
Description
NPN Epitaxial Silicon Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBT3904SL - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - MMBT3904SL - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT3904SL - 1078261-MMBT3904SL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3904SL
1078261-MMBT3904SL
TRANSISTORS - Transistors (BJT) - Single - MMBT3904SL 1078261-MMBT3904SL
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078261-MMBT3904SL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: MMBT3904SL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-923F Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 227mW Alternative Parts (Cross-Reference): NST3904F3T5G; Introduction Date: February 19, 2008 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 8k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078261-MMBT3904SL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Family Name: MMBT3904SL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-923F
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 227mW
Alternative Parts (Cross-Reference): NST3904F3T5G;
Introduction Date: February 19, 2008
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 40V 200mA 300MHz Bipolar Transistor
276-MMBT3904SL
SMD 40V 200mA 300MHz Bipolar Transistor 276-MMBT3904SL
NPN BJT Transistor, 40V VCEO, 200mA IC, 300MHz fT, SMD Product overview: MMBT3904SL from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 200mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 200mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904SL can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 40V VCEO, 200mA IC, 300MHz fT, SMD Product overview: MMBT3904SL from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 200mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 200mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT3904SLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904SLTR-ND
Single Bipolar Transistors MMBT3904SLTR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 227mW Surface Mount SOT-923F

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 227mW Surface Mount SOT-923F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3904SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3904SL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3904SL
TRANS NPN 40V 0.2A SOT923F

TRANS NPN 40V 0.2A SOT923F

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MMBT3904SL 1078261-MMBT3904SL 276-MMBT3904SL MMBT3904SLTR-ND MMBT3904SL
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT3904SL SMD 40V 200mA 300MHz Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN
Package Type SOT-1123-3 SOT3; SOT-923F SOT-923F
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data