onsemi Single Bipolar Transistors MMBT3904

Description
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT3904FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3904FSTR-ND
Single Bipolar Transistors MMBT3904FSTR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANS NPN 40V 0.2A SOT-23 - 598-MMBT3904 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 40V 0.2A SOT-23
598-MMBT3904
TRANS NPN 40V 0.2A SOT-23 598-MMBT3904
TRANS NPN 40V 0.2A SOT-23

TRANS NPN 40V 0.2A SOT-23

Supplier's Site
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi - 58K9431 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi
58K9431
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi 58K9431
BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors
Product Number MMBT3904FSTR-ND 598-MMBT3904 58K9431
Product Name Single Bipolar Transistors TRANS NPN 40V 0.2A SOT-23 Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi
Polarity NPN NPN; NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
IC(max) 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155052P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
Single Bipolar Transistors - BC860CB5003XTCT-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers