Manufacturer: Fairchild Semiconductor
Win Source Part Number: 096077-MMBT3904
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Reel
Mounting Style: SMD/SMT
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23
Standard Package: 1
Catalog: NPN Transistors
Power - Max: 350mW
Voltage - Collector Emitter Breakdown (Max): 40V
Current - Collector (Ic) (Max): 200mA
Transistor Type: NPN
Frequency - Transition: 300MHz
Vce Saturation (Max) @ Ib Ic: 300mV @ 5mA 50mA
DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 10mA 1V
Family Name: MMBT3904
Alternative Parts (Cross-Reference): MMBT3904LRFG; MMBT3904R5G; MMBT3904RF;
Introduction Date: May 13, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 096077-MMBT3904 |
| Product Name | Discrete Semiconductor Products |