onsemi Discrete Semiconductor Products MMBT3904-NL

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 322691-MMBT3904-NL Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: MMBT3904 Alternative Parts (Cross-Reference): MMBT3904; MMBT3904-TP; MMST3904; MMBT3904-TP-HF; Introduction Date: April 08, 1999 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 322691-MMBT3904-NL Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: MMBT3904 Alternative Parts (Cross-Reference): MMBT3904; MMBT3904-TP; MMST3904; MMBT3904-TP-HF; Introduction Date: April 08, 1999 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 322691-MMBT3904-NL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
322691-MMBT3904-NL
Discrete Semiconductor Products 322691-MMBT3904-NL
Manufacturer: Fairchild Semiconductor Win Source Part Number: 322691-MMBT3904-NL Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: MMBT3904 Alternative Parts (Cross-Reference): MMBT3904; MMBT3904-TP; MMST3904; MMBT3904-TP-HF; Introduction Date: April 08, 1999 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 322691-MMBT3904-NL
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: MMBT3904
Alternative Parts (Cross-Reference): MMBT3904; MMBT3904-TP; MMST3904; MMBT3904-TP-HF;
Introduction Date: April 08, 1999
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive

Buy Now
Singapore
40V 0.2A 350mW SOT-23 Bipolar Transistor
276-MMBT3904-NL
40V 0.2A 350mW SOT-23 Bipolar Transistor 276-MMBT3904-NL
Trans GP BJT NPN 40V 0.2A 350mW 3-Pin SOT-23 T/R Product overview: MMBT3904-NL from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, 350mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, 350mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904-NL can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 40V 0.2A 350mW 3-Pin SOT-23 T/R Product overview: MMBT3904-NL from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, 350mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, 350mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904-NL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 322691-MMBT3904-NL 276-MMBT3904-NL
Product Name Discrete Semiconductor Products 40V 0.2A 350mW SOT-23 Bipolar Transistor
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data