onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT3646 MMBT3646

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078260-MMBT3646 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 500mV @ 30mA, 300mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 30 @ 30mA, 400mV Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078260-MMBT3646 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 500mV @ 30mA, 300mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 30 @ 30mA, 400mV Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT3646 - 1078260-MMBT3646 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3646
1078260-MMBT3646
TRANSISTORS - Transistors (BJT) - Single - MMBT3646 1078260-MMBT3646
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078260-MMBT3646 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 500mV @ 30mA, 300mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 30 @ 30mA, 400mV Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078260-MMBT3646
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 500mV @ 30mA, 300mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 30mA, 400mV
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Bipolar Transistors - MMBT3646TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT3646TR-ND
Single Bipolar Transistors MMBT3646TR-ND
Bipolar (BJT) Transistor NPN 15V 300mA 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 15V 300mA 625mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
15V 300mA SOT-23 Bipolar Transistor
276-MMBT3646
15V 300mA SOT-23 Bipolar Transistor 276-MMBT3646
NPN BJT Transistor, 15V VCEO, 300mA IC, SOT-23, SM Product overview: MMBT3646 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 300mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 300mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3646 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 15V VCEO, 300mA IC, SOT-23, SM Product overview: MMBT3646 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 300mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 300mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3646 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3646 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3646
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3646
TRANS NPN 15V 0.3A SOT23-3

TRANS NPN 15V 0.3A SOT23-3

Supplier's Site
Single Bipolar Transistors - MMBT3646 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT3646
Single Bipolar Transistors MMBT3646
TRANS NPN 15V 0.3A SOT23-3

TRANS NPN 15V 0.3A SOT23-3

Supplier's Site Datasheet
Bipolar Transistor, Npn, 15V; Transistor Polarity Onsemi - 58K1886 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 15V; Transistor Polarity Onsemi
58K1886
Bipolar Transistor, Npn, 15V; Transistor Polarity Onsemi 58K1886
BIPOLAR TRANSISTOR, NPN, 15V; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:300mA; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 15V; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:300mA; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 15V, 0.3A, Sot-23-3; Transistor Polarity Onsemi - 29X6756 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 15V, 0.3A, Sot-23-3; Transistor Polarity Onsemi
29X6756
Transistor, Npn, 15V, 0.3A, Sot-23-3; Transistor Polarity Onsemi 29X6756
TRANSISTOR, NPN, 15V, 0.3A, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:300mA; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 15V, 0.3A, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:300mA; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 1078260-MMBT3646 MMBT3646TR-ND 276-MMBT3646 MMBT3646 MMBT3646 58K1886 29X6756
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT3646 Single Bipolar Transistors 15V 300mA SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistor, Npn, 15V; Transistor Polarity Onsemi Transistor, Npn, 15V, 0.3A, Sot-23-3; Transistor Polarity Onsemi
Polarity NPN; NPN NPN NPN NPN; NPN NPN NPN
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3; SOT23
IC(max) 300 milliamps 300 milliamps 300 milliamps 300 milliamps
VCEO 15 volts 15 volts 15 volts 15 volts
VCBO 40 volts
Unlock Full Specs
to access all available technical data