Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023746-MMBT3640
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 500MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 600mV @ 5mA, 50mA
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 30 @ 10mA, 300mV
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs
Bipolar (BJT) Transistor PNP 12V 200mA 500MHz 225mW Surface Mount SOT-23-3
PNP BJT Transistor, 12V, 0.2A, 225mW, SOT-23 Product overview: MMBT3640 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.2A, 225mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.2A, 225mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3640 can be used for catalog matching and distributor lookup.
TRANS PNP 12V 0.2A SOT23-3
TRANS PNP 12V 0.2A SOT23-3
TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:12V; DC Collector Current:200mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:500MHz RoHS Compliant: Yes
BIPOLAR TRANSISTOR, PNP, -12V; Transistor Polarity:PNP; Collector Emitter Voltage Max:12V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:500MHzRoHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 023746-MMBT3640 | MMBT3640TR-ND | 276-MMBT3640 | MMBT3640 | MMBT3640 | 67R2117 | 58K9430 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT3640 | Single Bipolar Transistors | 12V 0.2A 225mW SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Full Reel; Transistor Polarity Onsemi | Bipolar Transistor, Pnp, -12V; Transistor Polarity Onsemi |
| Polarity | PNP; PNP | PNP | PNP; PNP | PNP | |||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-3 | ||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | |||
| VCBO | 12 volts | ||||||
| PD | 225 milliwatts | 225 milliwatts |