NPN Bipolar Transistor
TRANS NPN 40V 0.1A SOT23-3 Product overview: MMBT3416LT3 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3416LT3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 044905-MMBT3416LT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 3mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 75 @ 2mA, 4.5V
Maximum Power Dissipation: 225mW
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | MMBT3416LT3 | 276-MMBT3416LT3 | 044905-MMBT3416LT3 |
| Product Name | 40V 0.1A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMBT3416LT3 | |
| Polarity | NPN | NPN | NPN; NPN |