onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT3416 MMBT3416

Description
Manufacturer: ON Semiconductor Win Source Part Number: 747571-MMBT3416 Manufacturer Homepage: www.onsemi.com Reference case: SOT-23 Reference Date Code: 10+Rohs Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 747571-MMBT3416 Manufacturer Homepage: www.onsemi.com Reference case: SOT-23 Reference Date Code: 10+Rohs Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT3416 - 747571-MMBT3416 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3416
747571-MMBT3416
TRANSISTORS - Transistors (BJT) - Single - MMBT3416 747571-MMBT3416
Manufacturer: ON Semiconductor Win Source Part Number: 747571-MMBT3416 Manufacturer Homepage: www.onsemi.com Reference case: SOT-23 Reference Date Code: 10+Rohs Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 747571-MMBT3416
Manufacturer Homepage: www.onsemi.com
Reference case: SOT-23
Reference Date Code: 10+Rohs
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
 - MMBT3416 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor

Small Signal Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
50V 0.5A SOT23 Bipolar Transistor
276-MMBT3416
50V 0.5A SOT23 Bipolar Transistor 276-MMBT3416
TRANS NPN 50V 0.5A SOT23-3 Product overview: MMBT3416 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3416 can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.5A SOT23-3 Product overview: MMBT3416 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3416 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3416 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3416
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3416
TRANS NPN 50V 0.5A SOT23-3

TRANS NPN 50V 0.5A SOT23-3

Supplier's Site
TRANS NPN 50V 0.5A SOT-23 - 598-MMBT3416 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 50V 0.5A SOT-23
598-MMBT3416
TRANS NPN 50V 0.5A SOT-23 598-MMBT3416
TRANS NPN 50V 0.5A SOT-23

TRANS NPN 50V 0.5A SOT-23

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 747571-MMBT3416 MMBT3416 276-MMBT3416 MMBT3416 598-MMBT3416
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT3416 50V 0.5A SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 50V 0.5A SOT-23
Package Type SOT23; SOT-23-3 Bulk
Packing Method Bulk Tape Reel; Tape & Reel (TR)
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data