onsemi Single Bipolar Transistors MMBT2907AM3T5G

Description
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 265mW Surface Mount SOT-723
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 265mW Surface Mount SOT-723
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT2907AM3T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2907AM3T5GOSDKR-ND
Single Bipolar Transistors MMBT2907AM3T5GOSDKR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 265mW Surface Mount SOT-723

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 265mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - MMBT2907AM3T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2907AM3T5GOSCT-ND
Single Bipolar Transistors MMBT2907AM3T5GOSCT-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 265mW Surface Mount SOT-723

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 265mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - MMBT2907AM3T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2907AM3T5GOSTR-ND
Single Bipolar Transistors MMBT2907AM3T5GOSTR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 265mW Surface Mount SOT-723

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 265mW Surface Mount SOT-723

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT2907AM3T5G - 1078259-MMBT2907AM3T5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT2907AM3T5G
1078259-MMBT2907AM3T5G
TRANSISTORS - Transistors (BJT) - Single - MMBT2907AM3T5G 1078259-MMBT2907AM3T5G
Manufacturer: ON Semiconductor Win Source Part Number: 1078259-MMBT2907AM3T 5G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-723 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 265mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1078259-MMBT2907AM3T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-723
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 265mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MMBT2907AM3T5G
Bipolar Transistor 276-MMBT2907AM3T5G
PNP Bipolar Transistor, SOT-723 3 LEAD, 8000-REEL Product overview: MMBT2907AM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907AM3T5G can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, SOT-723 3 LEAD, 8000-REEL Product overview: MMBT2907AM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907AM3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT2907AM3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT2907AM3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT2907AM3T5G
TRANS PNP 60V 0.6A SOT723

TRANS PNP 60V 0.6A SOT723

Supplier's Site
Bipolar Transistor, Pnp, -60V, Full Reel; Transistor Polarity Onsemi - 05R9074 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -60V, Full Reel; Transistor Polarity Onsemi
05R9074
Bipolar Transistor, Pnp, -60V, Full Reel; Transistor Polarity Onsemi 05R9074
BIPOLAR TRANSISTOR, PNP, -60V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:640mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -60V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:640mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Pnp, -60V, -0.6A, Sot-723; Transistor Polarity Onsemi - 30AC9906 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -60V, -0.6A, Sot-723; Transistor Polarity Onsemi
30AC9906
Transistor, Pnp, -60V, -0.6A, Sot-723; Transistor Polarity Onsemi 30AC9906
TRANSISTOR, PNP, -60V, -0.6A, SOT-723; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:200MHz; Power Dissipation Pd:265mW; DC Collector Current:-600mA; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, PNP, -60V, -0.6A, SOT-723; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:200MHz; Power Dissipation Pd:265mW; DC Collector Current:-600mA; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number MMBT2907AM3T5GOSDKR-ND 1078259-MMBT2907AM3T5G 276-MMBT2907AM3T5G MMBT2907AM3T5G 05R9074 30AC9906
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT2907AM3T5G Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp, -60V, Full Reel; Transistor Polarity Onsemi Transistor, Pnp, -60V, -0.6A, Sot-723; Transistor Polarity Onsemi
Polarity PNP PNP; PNP PNP PNP PNP
Package Type SOT-723 SOT3; SOT-723 TO-3 TO-3
IC(max) 600 milliamps 600 milliamps 600 milliamps
VCEO 60 volts 60 volts 60 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR141WH6327XTSA1 - 107465-BCR141WH6327XTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN - Pre-Biased
Package Type SOT3; PG-SOT323-3
View Details
6 suppliers
Bipolar Transistors - 1220629 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details