PNP Bipolar Transistor
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)
PNP BJT Transistor, 60V, 600mA, 200MHz, SOT-23 Product overview: MMBT2907ALT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907ALT3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 023741-MMBT2907ALT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 300mW
Transistor PNP 60V 600mA SOT23
Transistor PNP 60V 600mA SOT23
Transistor PNP 60V 600mA SOT23
TRANS PNP 60V 0.6A SOT23-3
BIPOLAR TRANSISTOR, PNP, -60V, SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
BIPOLAR TRANSISTOR, PNP, -60V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR, BIPOL, PNP, -60V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:200MHz; Power Dissipation Pd:225mW; DC Collector Current:-600mA; DC Current Gain hFE:50hFE; Transistor Case RoHS Compliant: Yes
TRANS PNP 60V 0.6A SOT23-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MMBT2907ALT3G | MMBT2907ALT3GOSTR-ND | 276-MMBT2907ALT3G | 023741-MMBT2907ALT3G | 7916129P | 7916129 | MMBT2907ALT3G | 88H4786 | 81Y6806 | MMBT2907ALT3G |
| Product Name | Single Bipolar Transistors | 60V 600mA 200MHz SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMBT2907ALT3G | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistor, Pnp, -60V, Sot-23, Full Reel; Transistor Polarity Onsemi | Transistor, Bipol, Pnp, -60V; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | PNP | PNP; PNP | PNP | PNP | |
| Package Type | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 | SOT23; Sot-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | ||||||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts |