onsemi Single Bipolar Transistors MMBT2907AK

Description
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT2907AK-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2907AK-ND
Single Bipolar Transistors MMBT2907AK-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT2907AK - 059149-MMBT2907AK - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT2907AK
059149-MMBT2907AK
TRANSISTORS - Transistors (BJT) - Single - MMBT2907AK 059149-MMBT2907AK
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059149-MMBT2907AK Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 350mW

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059149-MMBT2907AK
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 350mW

Buy Now Datasheet
Singapore, Singapore
60V 600mA 200MHz SOT-23 Bipolar Transistor
276-MMBT2907AK
60V 600mA 200MHz SOT-23 Bipolar Transistor 276-MMBT2907AK
PNP BJT Transistor, 60V, 600mA, SOT-23, 200MHz Product overview: MMBT2907AK from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907AK can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 60V, 600mA, SOT-23, 200MHz Product overview: MMBT2907AK from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907AK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT2907AK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT2907AK
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT2907AK
TRANS PNP 60V 0.6A SOT23-3

TRANS PNP 60V 0.6A SOT23-3

Supplier's Site
Single Bipolar Transistors - MMBT2907AK - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT2907AK
Single Bipolar Transistors MMBT2907AK
TRANS PNP 60V 0.6A SOT23-3

TRANS PNP 60V 0.6A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBT2907AK-ND 059149-MMBT2907AK 276-MMBT2907AK MMBT2907AK MMBT2907AK
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT2907AK 60V 600mA 200MHz SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity PNP PNP; PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 600 milliamps 600 milliamps 600 milliamps
VCEO 60 volts 60 volts 60 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data