NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: MMBT2484LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2484LT3G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 100mA 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 60V 100mA 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 60V 100mA 225mW Surface Mount SOT-23-3 (TO-236)
MMBT2484 - NPN Bipolar Transistor
Bipolar Transistors - BJT SS LN XSTR NPN 60V
BIPOLAR TRANSISTOR, NPN, 60V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 60V 0.1A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MMBT2484LT3G | MMBT2484LT3GOSDKR-ND | MMBT2484LT3G | MMBT2484LT3G | 16M4501 | MMBT2484LT3G |
| Product Name | SOT-23 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 60V, Full Reel; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts | |||
| VCBO | 60 volts | |||||
| fT | 650 MHz |