BIPOLAR TRANSISTOR, NPN, 60V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:100mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 26AC2236 |
| Product Name | Bipolar Transistor, Npn, 60V Sot-23; Transistor Polarity Onsemi |
| Polarity | NPN |