Manufacturer: onsemi
Win Source Part Number: 1325078-MMBT2484LT1
Category: Discrete Semiconductor Products>Transistors
Packaging: Cut Tape (CT)
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: MMBT2484LT1OSTR,2156
Base Product Number: MMBT2484
Product Status: Obsolete
RoHS Status: RoHS non-compliant
NPN Bipolar Transistor
NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBT2484LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2484LT1 can be used for catalog matching and distributor lookup.
TRANS SS GP NPN 60V SOT23
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1325078-MMBT2484LT1 | MMBT2484LT1 | 276-MMBT2484LT1 | MMBT2484LT1 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT3 | SOT23; SOT-23 (TO-236) 3 LEAD | ||
| Packing Method | Tape Reel; Cut Tape (CT) | Tape Reel; Tape & Reel | Cut Tape (CT) | |
| Polarity | NPN | NPN | ||
| IC(max) | 100 milliamps |