Manufacturer: ON Semiconductor
Win Source Part Number: 023737-MMBT2484
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 350mV @ 100μA, 1mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 1mA, 5V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
NPN BJT Transistor, 60V, 100mA, SOT-23, SM Product overview: MMBT2484 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 100mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2484 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 100mA 350mW Surface Mount SOT-23-3
TRANS NPN 60V 0.1A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 023737-MMBT2484 | 276-MMBT2484 | MMBT2484TR-ND | MMBT2484 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT2484 | 60V 100mA SOT-23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | |
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 60 volts | 60 volts |