onsemi Single Bipolar Transistors MMBT2369LT3G

Description
Bipolar (BJT) Transistor NPN 15V 200mA 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 15V 200mA 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT2369LT3G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2369LT3G-ND
Single Bipolar Transistors MMBT2369LT3G-ND
Bipolar (BJT) Transistor NPN 15V 200mA 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 15V 200mA 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - MMBT2369LT3G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.2A I(C), 15V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.2A I(C), 15V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT2369LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT2369LT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT2369LT3G
TRANS NPN 15V 0.2A SOT23-3

TRANS NPN 15V 0.2A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT2369LT3G
Bipolar Transistors - BJT MMBT2369LT3G
Bipolar Transistors - BJT SS GP XSTR NPN 15V

Bipolar Transistors - BJT SS GP XSTR NPN 15V

Buy Now Datasheet
Bipolar Transistor, Npn, 15V, Full Reel; Transistor Polarity Onsemi - 16M4500 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 15V, Full Reel; Transistor Polarity Onsemi
16M4500
Bipolar Transistor, Npn, 15V, Full Reel; Transistor Polarity Onsemi 16M4500
BIPOLAR TRANSISTOR, NPN, 15V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 15V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:200mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBT2369LT3G-ND MMBT2369LT3G MMBT2369LT3G MMBT2369LT3G 16M4500
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bipolar Transistor, Npn, 15V, Full Reel; Transistor Polarity Onsemi
Polarity NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data