onsemi Bipolar Transistors MMBT2369ALT1G

Description
NPN Bipolar Transistor
Request a Quote Datasheet
Description
NPN Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBT2369ALT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistors - 1841524P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841524P
Bipolar Transistors 1841524P
SS SOT23 GP XSTR NPN 15V

SS SOT23 GP XSTR NPN 15V

Supplier's Site
Bipolar Transistors - 1841524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841524
Bipolar Transistors 1841524
SS SOT23 GP XSTR NPN 15V

SS SOT23 GP XSTR NPN 15V

Supplier's Site
Bipolar Transistors - 1841001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841001
Bipolar Transistors 1841001
SS SOT23 GP XSTR NPN 15V

SS SOT23 GP XSTR NPN 15V

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MMBT2369ALT1G - 114128-MMBT2369ALT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT2369ALT1G
114128-MMBT2369ALT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT2369ALT1G 114128-MMBT2369ALT1G
Manufacturer: ON Semiconductor Win Source Part Number: 114128-MMBT2369ALT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Family Name: MMBT2369AL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 500mV @ 10mA, 100mA Collector Cut-off Current(Max): 400nA Typical Gain (hFE) (Min): 20 @ 100mA, 1V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): MMBT2369LT1; FMMT2369ATA; UFMMT2369; Introduction Date: May 31, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 114128-MMBT2369ALT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Family Name: MMBT2369AL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 400nA
Typical Gain (hFE) (Min): 20 @ 100mA, 1V
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): MMBT2369LT1; FMMT2369ATA; UFMMT2369;
Introduction Date: May 31, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-MMBT2369ALT1G
SOT-23 Bipolar Transistor 276-MMBT2369ALT1G
NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBT2369ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2369ALT1G can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBT2369ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2369ALT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT2369ALT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2369ALT1GOSDKR-ND
Single Bipolar Transistors MMBT2369ALT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 15V 200mA 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 15V 200mA 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT2369ALT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2369ALT1GOSCT-ND
Single Bipolar Transistors MMBT2369ALT1GOSCT-ND
Bipolar (BJT) Transistor NPN 15V 200mA 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 15V 200mA 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT2369ALT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2369ALT1GOSTR-ND
Single Bipolar Transistors MMBT2369ALT1GOSTR-ND
Bipolar (BJT) Transistor NPN 15V 200mA 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 15V 200mA 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT2369ALT1G
Bipolar Transistors - BJT MMBT2369ALT1G
Bipolar Transistors - BJT 200mA 15V Switching NPN

Bipolar Transistors - BJT 200mA 15V Switching NPN

Buy Now Datasheet
Bipolar Transistor, Npn, 15V; Transistor Polarity Onsemi - 98H0749 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 15V; Transistor Polarity Onsemi
98H0749
Bipolar Transistor, Npn, 15V; Transistor Polarity Onsemi 98H0749
BIPOLAR TRANSISTOR, NPN, 15V; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:200mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 15V; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:200mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi - 67R1337 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi
67R1337
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi 67R1337
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:15V; DC Collector Current:200mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:15V; DC Collector Current:200mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 15 V, 300 Mw, 200 Ma, 40 Rohs Compliant Onsemi - 31Y2765 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 15 V, 300 Mw, 200 Ma, 40 Rohs Compliant Onsemi
31Y2765
Bipolar (Bjt) Single Transistor, Npn, 15 V, 300 Mw, 200 Ma, 40 Rohs Compliant Onsemi 31Y2765
Bipolar (BJT) Single Transistor, NPN, 15 V, 300 mW, 200 mA, 40 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 15 V, 300 mW, 200 mA, 40 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Npn, 15 V, 225 Mw, 200 Ma, 40 Rohs Compliant Onsemi - 27W1258 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 15 V, 225 Mw, 200 Ma, 40 Rohs Compliant Onsemi
27W1258
Bipolar (Bjt) Single Transistor, Npn, 15 V, 225 Mw, 200 Ma, 40 Rohs Compliant Onsemi 27W1258
Bipolar (BJT) Single Transistor, NPN, 15 V, 225 mW, 200 mA, 40 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 15 V, 225 mW, 200 mA, 40 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT2369ALT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT2369ALT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT2369ALT1G
TRANS NPN 15V 0.2A SOT23-3

TRANS NPN 15V 0.2A SOT23-3

Supplier's Site
Single Bipolar Transistors - MMBT2369ALT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT2369ALT1G
Single Bipolar Transistors MMBT2369ALT1G
TRANS NPN 15V 0.2A SOT23-3

TRANS NPN 15V 0.2A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT2369ALT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT2369ALT1G
15V 225mW 20@100mA,1V 200mA NPN SOT-23 Bipolar Transistors - BJT ROHS

15V 225mW 20@100mA,1V 200mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBT2369ALT1G 1841524P 1841524 114128-MMBT2369ALT1G 276-MMBT2369ALT1G MMBT2369ALT1GOSDKR-ND MMBT2369ALT1G 98H0749 67R1337 31Y2765 MMBT2369ALT1G MMBT2369ALT1G MMBT2369ALT1G
Product Name Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT2369ALT1G SOT-23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Bipolar Transistor, Npn, 15V; Transistor Polarity Onsemi Bipolar Transistor, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Npn, 15 V, 300 Mw, 200 Ma, 40 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN; NPN NPN NPN NPN NPN; NPN NPN
Package Type SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23 SOT23; Sot-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Number of units in IC 1
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data