onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT2222LT1G MMBT2222LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023735-MMBT2222LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023735-MMBT2222LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT2222LT1G - 023735-MMBT2222LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT2222LT1G
023735-MMBT2222LT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT2222LT1G 023735-MMBT2222LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023735-MMBT2222LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 023735-MMBT2222LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single Bipolar Transistors - MMBT2222LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222LT1GOSCT-ND
Single Bipolar Transistors MMBT2222LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT2222LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222LT1GOSDKR-ND
Single Bipolar Transistors MMBT2222LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT2222LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222LT1GOSTR-ND
Single Bipolar Transistors MMBT2222LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-MMBT2222LT1G
SOT-23 Bipolar Transistor 276-MMBT2222LT1G
NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBT2222LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222LT1G can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBT2222LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 7814222P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7814222P
Bipolar Transistors 7814222P
Transistor NPN 30V 0.6A HFE:100 SOT23

Transistor NPN 30V 0.6A HFE:100 SOT23

Supplier's Site
Bipolar Transistors - 1454730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1454730
Bipolar Transistors 1454730
Transistor NPN 30V 0.6A HFE:100 SOT23

Transistor NPN 30V 0.6A HFE:100 SOT23

Supplier's Site
 - MMBT2222LT1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.6A I(C), 30V V(BR)CEO, 1-Element, NPN, Silicon, TO-236

Small Signal Bipolar Transistor, 0.6A I(C), 30V V(BR)CEO, 1-Element, NPN, Silicon, TO-236

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT2222LT1G
Bipolar Transistors - BJT MMBT2222LT1G
Bipolar Transistors - BJT SS SOT23 GP XSTR NPN 30V

Bipolar Transistors - BJT SS SOT23 GP XSTR NPN 30V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT2222LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT2222LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT2222LT1G
TRANS NPN 30V 0.6A SOT23-3

TRANS NPN 30V 0.6A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT2222LT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT2222LT1G
30V 300mW 100@150mA,10V 600mA NPN SOT-23 Bipolar Transistors - BJT ROHS

30V 300mW 100@150mA,10V 600mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT2222LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT2222LT1G
Single Bipolar Transistors MMBT2222LT1G
TRANS NPN 30V 0.6A SOT23-3

TRANS NPN 30V 0.6A SOT23-3

Supplier's Site Datasheet
Bipolar Transistor, Npn, 30V; Transistor Polarity Onsemi - 45J1530 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 30V; Transistor Polarity Onsemi
45J1530
Bipolar Transistor, Npn, 30V; Transistor Polarity Onsemi 45J1530
BIPOLAR TRANSISTOR, NPN, 30V; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:600mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 30V; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:600mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:250MHz RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi - 67R1336 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi
67R1336
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi 67R1336
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:600mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:250hFE RoHS Compliant: Yes

BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:600mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:250hFE RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 250 Mhz, 225 Mw, 600 Ma, 35 Rohs Compliant Onsemi - 04X6454 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 250 Mhz, 225 Mw, 600 Ma, 35 Rohs Compliant Onsemi
04X6454
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 250 Mhz, 225 Mw, 600 Ma, 35 Rohs Compliant Onsemi 04X6454
Bipolar (BJT) Single Transistor, General Purpose, NPN, 30 V, 250 MHz, 225 mW, 600 mA, 35 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 30 V, 250 MHz, 225 mW, 600 mA, 35 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 023735-MMBT2222LT1G MMBT2222LT1GOSCT-ND 276-MMBT2222LT1G 7814222P 1454730 MMBT2222LT1G MMBT2222LT1G MMBT2222LT1G MMBT2222LT1G MMBT2222LT1G 45J1530 67R1336 04X6454
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT2222LT1G Single Bipolar Transistors SOT-23 Bipolar Transistor Bipolar Transistors Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors Bipolar Transistor, Npn, 30V; Transistor Polarity Onsemi Bipolar Transistor, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 250 Mhz, 225 Mw, 600 Ma, 35 Rohs Compliant Onsemi
Polarity NPN; NPN NPN NPN NPN NPN NPN NPN; NPN NPN NPN
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23-CPR SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 TO-3
Number of units in IC 1
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data