onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT2222AWT1G MMBT2222AWT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023734-MMBT2222AWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 150mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023734-MMBT2222AWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 150mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT2222AWT1G - 023734-MMBT2222AWT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT2222AWT1G
023734-MMBT2222AWT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT2222AWT1G 023734-MMBT2222AWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023734-MMBT2222AWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 1V @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 150mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 023734-MMBT2222AWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 150mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Singapore, Singapore
40V 600mA 300MHz Bipolar Transistor
276-MMBT2222AWT1G
40V 600mA 300MHz Bipolar Transistor 276-MMBT2222AWT1G
NPN BJT Transistor, 40V VCEO, 600mA IC, 300MHz, SC-70 Product overview: MMBT2222AWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222AWT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 40V VCEO, 600mA IC, 300MHz, SC-70 Product overview: MMBT2222AWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222AWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT2222AWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222AWT1GOSCT-ND
Single Bipolar Transistors MMBT2222AWT1GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MMBT2222AWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222AWT1GOSTR-ND
Single Bipolar Transistors MMBT2222AWT1GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MMBT2222AWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2222AWT1GOSDKR-ND
Single Bipolar Transistors MMBT2222AWT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Bipolar Transistors - 1841503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841503
Bipolar Transistors 1841503
SS SC70 GP XSTR NPN 40V

SS SC70 GP XSTR NPN 40V

Supplier's Site
Bipolar Transistors - 1841000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841000
Bipolar Transistors 1841000
SS SC70 GP XSTR NPN 40V

SS SC70 GP XSTR NPN 40V

Supplier's Site
Bipolar Transistors - 1841503P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841503P
Bipolar Transistors 1841503P
SS SC70 GP XSTR NPN 40V

SS SC70 GP XSTR NPN 40V

Supplier's Site
 - MMBT2222AWT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi - 98H0748 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi
98H0748
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi 98H0748
BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:600mA; Power Dissipation Pd:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:300hFE RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:600mA; Power Dissipation Pd:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:300hFE RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 150 Mw, 600 Ma, 35 Rohs Compliant Onsemi - 04X6453 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 150 Mw, 600 Ma, 35 Rohs Compliant Onsemi
04X6453
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 150 Mw, 600 Ma, 35 Rohs Compliant Onsemi 04X6453
Bipolar (BJT) Single Transistor, General Purpose, NPN, 40 V, 300 MHz, 150 mW, 600 mA, 35 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 40 V, 300 MHz, 150 mW, 600 mA, 35 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi - 85W3165 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi
85W3165
Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi 85W3165
BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT2222AWT1G
Bipolar Transistors - BJT MMBT2222AWT1G
Bipolar Transistors - BJT SS SOT23 GP XSTR NPN 40V

Bipolar Transistors - BJT SS SOT23 GP XSTR NPN 40V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT2222AWT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT2222AWT1G
40V 150mW 100@150mA,10V 600mA NPN SOT-323-3 Bipolar Transistors - BJT ROHS

40V 150mW 100@150mA,10V 600mA NPN SOT-323-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT2222AWT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT2222AWT1G
Single Bipolar Transistors MMBT2222AWT1G
TRANS NPN 40V 0.6A SC70-3

TRANS NPN 40V 0.6A SC70-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT2222AWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT2222AWT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT2222AWT1G
TRANS NPN 40V 0.6A SC70-3

TRANS NPN 40V 0.6A SC70-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 023734-MMBT2222AWT1G 276-MMBT2222AWT1G MMBT2222AWT1GOSCT-ND 1841503 1841503P MMBT2222AWT1G 98H0748 04X6453 85W3165 MMBT2222AWT1G MMBT2222AWT1G MMBT2222AWT1G MMBT2222AWT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT2222AWT1G 40V 600mA 300MHz Bipolar Transistor Single Bipolar Transistors Bipolar Transistors Bipolar Transistors Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 150 Mw, 600 Ma, 35 Rohs Compliant Onsemi Bipolar Transistor, Npn, 40V, Full Reel; Transistor Polarity Onsemi Bipolar Transistors - BJT Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT3; SC-70-3 (SOT323) SOT323; SC-70, SOT-323 Sc-70 SC-70 SOT323; SC-70 (SOT-323) 3 LEAD TO-3 TO-3 TO-3 SOT323 SOT323; SC-70, SOT-323
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts 40 volts
VCBO 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC850BWE6327HTSA1 - 1022472-BC850BWE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT323; PG-SOT323-3
View Details
4 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847B,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
10 suppliers
Bipolar Transistors - 1219943 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details