onsemi TRANSISTORS - Transistors (BJT) - Single - MMBT2222AWT1 MMBT2222AWT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 804363-MMBT2222AWT1 Packaging: Cut Tape (CT) Mounting Style: SMD Power - Max: 150mW Transistor Type: NPN Frequency - Transition: 300MHz Part Status: Obsolete (End Of Life) Supplier Device Package: SC-70-3 (SOT323) Manufacturer Package: SC-70, SOT-323 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 15mA, 150mA Part Number Series: MMBT2222A DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 150mA, 10V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 804363-MMBT2222AWT1 Packaging: Cut Tape (CT) Mounting Style: SMD Power - Max: 150mW Transistor Type: NPN Frequency - Transition: 300MHz Part Status: Obsolete (End Of Life) Supplier Device Package: SC-70-3 (SOT323) Manufacturer Package: SC-70, SOT-323 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 15mA, 150mA Part Number Series: MMBT2222A DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 150mA, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT2222AWT1 - 804363-MMBT2222AWT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT2222AWT1
804363-MMBT2222AWT1
TRANSISTORS - Transistors (BJT) - Single - MMBT2222AWT1 804363-MMBT2222AWT1
Manufacturer: ON Semiconductor Win Source Part Number: 804363-MMBT2222AWT1 Packaging: Cut Tape (CT) Mounting Style: SMD Power - Max: 150mW Transistor Type: NPN Frequency - Transition: 300MHz Part Status: Obsolete (End Of Life) Supplier Device Package: SC-70-3 (SOT323) Manufacturer Package: SC-70, SOT-323 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 15mA, 150mA Part Number Series: MMBT2222A DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 150mA, 10V

Manufacturer: ON Semiconductor
Win Source Part Number: 804363-MMBT2222AWT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Power - Max: 150mW
Transistor Type: NPN
Frequency - Transition: 300MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: SC-70-3 (SOT323)
Manufacturer Package: SC-70, SOT-323
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 15mA, 150mA
Part Number Series: MMBT2222A
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 150mA, 10V

Buy Now
Singapore, Singapore
Bipolar Transistor
276-MMBT2222AWT1
Bipolar Transistor 276-MMBT2222AWT1
NPN Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MMBT2222AWT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222AWT1 can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MMBT2222AWT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2222AWT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT2222AWT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT2222AWT1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT2222AWT1
TRANS NPN 40V 600MA SOT323

TRANS NPN 40V 600MA SOT323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 804363-MMBT2222AWT1 276-MMBT2222AWT1 MMBT2222AWT1
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT2222AWT1 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3; SOT323
Packing Method Tape Reel; Cut Tape (CT) Cut Tape (CT)
Power Gain 100 dB
Output Power 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
Bipolar Transistors - 1690608 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details